EN
  • EN
  • DE

SPX2810M3-2.5

Part No SPX2810M3-2.5
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192547-SPX2810M3-2.5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2810M3-2.5 CAD Model

Description

The SPX2810M3-2.5 is a low dropout (LDO) regulator manufactured by Exar Corporation, providing a stable 2.5V regulated voltage. This regulator is designed to maintain a consistent output voltage even when the input voltage is only slightly above the desired 2.5V. It is commonly used in applications that require a precise and reliable 2.5V power source, especially in battery-operated devices or systems with limited voltage headroom.

Applications:

  • Microcontroller Power: Provides a stable 2.5V supply for microcontrollers.
  • Memory Modules: Powers memory ICs and modules requiring a 2.5V supply voltage.
  • Portable Electronics: Suitable for use in battery-powered portable devices.
  • Post Regulation: Can be used as a post regulator to clean up voltage rails from switching power supplies.
  • Low Voltage Systems: General-purpose 2.5V regulation for various electronic circuits.

Features:

  • 2.5V Fixed Output: Provides a precise and stable 2.5V output voltage.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltages.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • Short Circuit Protection: Provides protection against short circuit conditions.

Benefits:

  • Stable Power Supply: Provides a consistent and reliable 2.5V output.
  • Extended Battery Life: Low dropout voltage helps extend battery life in portable applications.
  • Protection Against Damage: Overcurrent and thermal shutdown protect the regulator and load.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components.
  • Compact Size: Available in a small package suitable for space-constrained applications.

Additional Details:

The SPX2810M3-2.5 is designed to be stable with ceramic output capacitors, which are preferred for their low ESR and small size. The internal circuitry incorporates a precise voltage reference and error amplifier to ensure accurate output voltage regulation. It is important to consult the datasheet for specific electrical characteristics, thermal resistance, package dimensions, and recommended operating conditions.

Proper heat sinking may be required if the regulator is expected to dissipate a significant amount of power. This can prevent overheating and ensure reliable operation. The 'M3' designation likely refers to the specific package type of this regulator.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess