EN
  • EN
  • DE

SPX2810M3-3.3

Part No SPX2810M3-3.3
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192549-SPX2810M3-3.3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2810M3-3.3 CAD Model

Description

The SPX2810M3-3.3 is a low dropout (LDO) regulator from Exar Corporation, designed to provide a stable 3.3V regulated voltage supply. It is designed to maintain regulation even when the input voltage is only slightly higher than the 3.3V output. This LDO regulator is commonly used in a variety of electronic applications where a reliable 3.3V power source is required, particularly in battery-powered or portable devices.

Applications:

  • Microcontroller Power: Provides a stable 3.3V supply for microcontrollers.
  • Digital Logic: Powers digital logic circuits requiring a 3.3V supply.
  • Memory Modules: Powers memory ICs and modules needing 3.3V.
  • Portable Devices: Ideal for use in battery-powered portable devices.
  • Post Regulation: Can be used as a post regulator to improve the voltage stability after a switching regulator.

Features:

  • 3.3V Fixed Output: Provides a precise and stable 3.3V output voltage.
  • Low Dropout Voltage: Maintains regulation with a small input-to-output voltage differential.
  • Overcurrent Protection: Protects the regulator and the connected load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the internal temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator from damage due to short circuit conditions.

Benefits:

  • Stable Power Supply: Provides a consistent and reliable 3.3V output for connected devices.
  • Extended Battery Life: Low dropout voltage helps to extend battery life in portable applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and the load.
  • Simplified Design: Fixed output voltage simplifies the circuit design.
  • Compact Size: Available in a small package suitable for space-constrained applications.

Additional Details:

The SPX2810M3-3.3 is designed to be stable with ceramic output capacitors, which are preferred for their low ESR and small size. The internal circuitry includes a precision voltage reference and an error amplifier to ensure accurate 3.3V output regulation. For detailed electrical characteristics, thermal resistance, package dimensions, and recommended operating conditions, consult the datasheet.

If the regulator is expected to dissipate a significant amount of power, proper heat sinking might be necessary to prevent overheating and ensure reliable operation. The 'M3' likely refers to a specific package type.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess