EN
  • EN
  • DE

SPX29501T5-5.0

Part No SPX29501T5-5.0
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192608-SPX29501T5-5.0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX29501T5-5.0 CAD Model

Description

The SPX29501T5-5.0 is a 5A low dropout (LDO) voltage regulator from Exar Corporation, designed to provide a stable and accurate 5.0V output. Its low dropout voltage characteristic enables it to maintain regulation even when the input voltage is close to the output voltage, making it well-suited for applications where voltage headroom is limited or where efficiency is crucial, such as battery-powered devices.

Applications:

  • High-Current Battery-Powered Systems: Provides stable voltage regulation for devices requiring significant current, such as power tools and portable equipment.
  • Post Regulation for Switching Power Supplies: Cleans up the output of switching regulators, reducing noise and ripple for sensitive loads.
  • Microprocessor and Logic Power: Powers microprocessors, microcontrollers, and other digital logic circuits requiring a stable 5V supply.
  • Industrial Control Systems: Provides regulated power for industrial control and automation equipment.

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal voltage difference between input and output.
  • 5.0V Fixed Output: Delivers a precise and consistent 5.0V output.
  • High Output Current: Capable of delivering up to 5A of output current.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Over-Temperature Protection: Prevents thermal damage by shutting down the regulator when its temperature exceeds a safe limit.
  • Reverse Battery Protection: Safeguards the regulator against damage from reversed battery polarity.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.

Benefits:

  • Increased System Efficiency: Low dropout voltage minimizes power loss and extends battery life.
  • Improved System Reliability: Stable voltage regulation ensures consistent and reliable operation of connected devices.
  • Protection Against Faults: Over-current and over-temperature protection features safeguard the regulator and the load from damage.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • High Power Capability: Provides sufficient power for demanding applications requiring up to 5A of current.

Technical Specifications: The SPX29501T5-5.0 operates with input voltages up to a specified maximum (consult the datasheet for the exact value) and provides a 5.0V output at up to 5A. The dropout voltage is typically very low, allowing it to operate with minimal voltage headroom. Package type is TO-220.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess