EN
  • EN
  • DE

SPX2951ACS-L-5.0

Part No SPX2951ACS-L-5.0
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192613-SPX2951ACS-L-5.0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2951ACS-L-5.0 CAD Model

Description

The SPX2951ACS-L-5.0 is a precision low dropout (LDO) voltage regulator from Exar Corporation, designed for applications requiring a highly accurate and stable 5.0V output. Its low dropout characteristic allows it to operate efficiently even when the input voltage is close to the output voltage. The 'ACS' designation typically indicates improved accuracy and performance compared to standard versions. The 'L' likely refers to a specific package type or lead configuration.

Applications:

  • Precision Voltage References: Provides a highly accurate voltage reference for analog circuits and instrumentation.
  • Battery-Powered Precision Devices: Regulates voltage in portable devices requiring precise voltage, such as handheld measurement equipment.
  • Post-Regulation for Switching Power Supplies: Filters noise and ripple from switching power supply outputs, improving accuracy.
  • Data Acquisition Systems: Powers sensitive analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • 5.0V Fixed Output: Delivers a precise and consistent 5.0V output.
  • High Accuracy: Offers improved output voltage accuracy compared to standard LDO regulators.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Over-Temperature Protection: Prevents thermal damage by shutting down the regulator when its temperature exceeds a safe limit.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors.

Benefits:

  • Increased System Accuracy: Precise voltage regulation enhances the accuracy of connected devices.
  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer battery runtime in portable devices.
  • Protection Against Faults: Over-current and over-temperature protection features safeguard the regulator and the load from damage.
  • Simplified Design: Stable with ceramic capacitors, reducing the need for external compensation components.
  • Improved Noise Immunity: Provides a cleaner power supply, reducing the impact of noise on sensitive circuits.

Technical Specifications: The SPX2951ACS-L-5.0 typically operates with input voltages up to a specified maximum (refer to the datasheet for the exact value). It delivers a 5.0V output with high accuracy and low dropout voltage. Consult the datasheet for specific details on accuracy, dropout voltage, quiescent current, and package type.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess