EN
  • EN
  • DE

SPX2954S-5.0/TR

Part No SPX2954S-5.0/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192622-SPX2954S-5.0/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX2954S-5.0/TR CAD Model

Description

The SPX2954S-5.0/TR is a low dropout (LDO) voltage regulator manufactured by Exar Corporation. It is designed to provide a stable and accurate 5.0V output voltage from a higher input voltage, while consuming minimal power. This regulator is particularly well-suited for battery-powered applications and systems where efficiency is crucial.

Applications

  • Battery-powered systems: Ideal for extending battery life in portable devices.
  • Post regulation for switching supplies: Cleans up the output of switching regulators.
  • Logic power supplies: Provides stable power for digital circuits.
  • Instrumentation: Powers sensitive measurement equipment.
  • Linear regulators: Suitable for various linear regulation applications requiring low dropout.

Features

  • Low dropout voltage: Operates with very small input-to-output voltage differentials, maximizing efficiency.
  • 5.0V fixed output: Provides a precise and reliable 5.0V output voltage.
  • Low quiescent current: Minimizes power consumption when the output is lightly loaded.
  • Over current protection: Protects the regulator from damage due to excessive output current.
  • Thermal shutdown: Shuts down the regulator to prevent overheating and damage.
  • Short circuit protection: Safeguards the regulator and the load from short circuits.
  • Reverse battery protection: Prevents damage if the battery is accidentally connected in reverse.

Benefits

  • Extended battery life: Low quiescent current and low dropout voltage contribute to longer operating times in battery-powered devices.
  • Stable output voltage: Ensures reliable operation of connected circuits, even with varying input voltage or load current.
  • Robust protection: Over current, thermal shutdown, and short circuit protection enhance the reliability and longevity of the system.
  • Simplified design: Requires minimal external components, reducing board space and cost.
  • Improved system performance: Clean and stable power supply reduces noise and improves the overall performance of the system.

Additional Details

The SPX2954S-5.0/TR comes in a surface-mount package. It is designed to operate over a wide temperature range. The exact dropout voltage specification will vary based on output current and temperature, but it is designed to be low to maximize efficiency. It typically requires input and output capacitors for stability. Refer to the datasheet for specific values and recommendations. The "/TR" suffix typically indicates that the part is supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess