EN
  • EN
  • DE

SPX3819M5-L-1.5/TR

Part No SPX3819M5-L-1.5/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192638-SPX3819M5-L-1.5/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX3819M5-L-1.5/TR CAD Model

Description

The SPX3819M5-L-1.5/TR is a low dropout (LDO) linear regulator manufactured by Exar Corporation. It is designed to provide a stable and accurate 1.5V output voltage from a higher input voltage. This regulator is suitable for a variety of applications requiring a regulated 1.5V power supply.

Applications:

  • Post Regulation for Switching Supplies: Used to provide a clean and stable voltage source after a switching power supply, reducing ripple and noise.
  • Battery-Powered Systems: Ideal for battery-powered devices requiring a stable 1.5V supply for sensitive components.
  • Microcontroller Power: Supplies power to microcontrollers requiring a precise 1.5V voltage rail.
  • Portable Electronics: Used in portable devices like MP3 players, digital cameras, and handheld gaming consoles.
  • Noise-Sensitive Circuits: Provides a clean power supply for sensitive analog and digital circuits, improving overall performance.

Features:

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage, maximizing efficiency and extending battery life.
  • High Output Accuracy: Provides a precise and stable 1.5V output voltage, ensuring reliable operation of connected components.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage in case of short circuits or excessive load.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors, reducing the overall solution size and cost.
  • Fixed Output Voltage: Provides a fixed 1.5V output, simplifying design and eliminating the need for external voltage setting resistors.
  • Small Package: Available in a small SOT-23-5 package, minimizing board space requirements.

Benefits:

  • Improved System Performance: Provides a stable and clean power supply, improving the performance and reliability of the connected circuits.
  • Extended Battery Life: Low dropout voltage and high efficiency minimize power losses, extending the battery life of portable devices.
  • Simplified Design: Fixed output voltage and stable operation with ceramic capacitors simplify the design process and reduce component count.
  • Enhanced Protection: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected components.
  • Reduced Board Space: Small package size minimizes the required board space, enabling compact designs.
  • Cost-Effective Solution: Provides a high-performance and reliable power solution at a competitive cost.

Additional Details:

The SPX3819M5-L-1.5/TR has a typical dropout voltage of around 200mV at a load current of 150mA. It can operate with input voltages up to 5.5V. The regulator is available in a SOT-23-5 package and is RoHS compliant. The /TR suffix indicates that the part is provided in tape and reel packaging for automated assembly.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1379 $64.1370
70+ $1.7544 $122.8080
105+ $1.7002 $178.5210
145+ $1.6447 $238.4815
185+ $1.5904 $294.2240
245+ $1.4253 $349.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,630 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess