EN
  • EN
  • DE

SPX431BS

Part No SPX431BS
Manufacturer Exar Corporation
Catalog PMIC - Voltage Reference
Description Precision Adjustable Shunt Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Win Source Part Number 192667-SPX431BS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX431BS CAD Model

Description

The SPX431BS is a precision adjustable shunt regulator manufactured by Exar Corporation. It functions as a low-voltage adjustable reference and is widely used in electronic circuits for voltage regulation, voltage monitoring, and error amplification. Known for its accuracy and stability, it's well-suited for applications demanding precise voltage control.

Applications

  • Switching Power Supplies: Provides a voltage reference in the feedback loop to regulate the output voltage.
  • Linear Regulators: Offers a stable reference voltage for linear regulators, ensuring consistent output.
  • Voltage Monitors: Used in circuits to monitor voltage levels, triggering alerts or protection when voltage deviates.
  • Error Amplifiers: Functions as an error amplifier in control systems to minimize the difference between actual and desired output.
  • Instrumentation: Employed in precision measurement instruments for accurate voltage referencing.

Features

  • Adjustable Output Voltage: Output voltage adjustable from Vref (2.5V) to 36V using external resistors.
  • Low Temperature Coefficient: Ensures stable performance across a range of temperatures.
  • High Accuracy: Offers a tight initial tolerance on the reference voltage.
  • Low Output Noise: Minimizes noise in the regulated voltage output.
  • Low Dynamic Output Impedance: Provides good load regulation.
  • Sink Current Capability: Operates with a wide range of cathode current.

Benefits

  • Precise Voltage Regulation: Accurate and reliable voltage control in electronic circuits.
  • Stable Performance: Consistent performance despite temperature variations and load changes.
  • Versatile Application: Suitable for a wide range of voltage regulation and monitoring applications.
  • Simplified Circuit Design: Reduces component count and simplifies design.
  • Cost-Effective Solution: Offers a high-performance voltage reference at a competitive price.

Additional Details

The SPX431BS is commonly available in a TO-92 package. The reference voltage is internally set to 2.5V. The operating temperature range is typically from -25°C to +85°C. The device requires minimal external components for operation, requiring only two resistors to set the output voltage. It is a three terminal shunt regulator.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess