EN
  • EN
  • DE

SPX431JAM1-L/TR

Part No SPX431JAM1-L/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Win Source Part Number 192668-SPX431JAM1-L/TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPX431JAM1-L/TR CAD Model

Description

The SPX431JAM1-L/TR is a precision adjustable shunt regulator from Exar Corporation, designed as a low-voltage adjustable reference. It finds common usage in various electronic circuits focused on voltage regulation, voltage monitoring, and error amplification. The device is characterized by its high accuracy and stability, making it a good fit for applications where precise voltage control is a necessity.

Applications

  • Switching Power Supplies: As a voltage reference within the feedback loop, regulating output voltage.
  • Linear Regulators: Providing a stable reference voltage for linear regulators, maintaining a consistent output.
  • Voltage Monitors: Implemented in circuits to monitor voltage levels and trigger alerts or protection mechanisms upon voltage deviations.
  • Error Amplifiers: Performing as an error amplifier in control systems to reduce the difference between the desired setpoint and actual output.
  • Instrumentation: Employed in precision measurement instruments for accurate voltage referencing.

Features

  • Adjustable Output Voltage: The output voltage can be adjusted from Vref (2.5V) to 36V using two external resistors.
  • Low Temperature Coefficient: Stable performance across a wide temperature range.
  • High Accuracy: Close initial tolerance on the reference voltage.
  • Low Output Noise: Minimizes noise in the regulated voltage output.
  • Low Dynamic Output Impedance: Provides good load regulation.
  • Sink Current Capability: Functions with a variety of cathode current.

Benefits

  • Precise Voltage Regulation: Facilitates accurate and reliable voltage control.
  • Stable Performance: Delivers consistent performance, even with changing temperature and load.
  • Versatile Application: Wide range of voltage regulation and monitoring applications.
  • Simplified Circuit Design: Lowers component count and helps circuit design.
  • Cost-Effective Solution: High-performance voltage reference at a good price.

Additional Details

The SPX431JAM1-L/TR is available in a SOT-23 package. It has a 2.5V internal reference voltage. The operating temperature usually spans -40°C to +125°C, suitable for use in industrial situations. The device needs only a few external components for operation; normally, two resistors are used to adjust the output voltage. It's a shunt regulator with three terminals.

You May Also Be Interested in

Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess