EN
  • EN
  • DE

SPX5205M5-2.8/TR

Part No SPX5205M5-2.8/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192694-SPX5205M5-2.8/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX5205M5-2.8/TR CAD Model

Description

The SPX5205M5-2.8/TR is a low dropout (LDO) linear regulator manufactured by Exar Corporation. This device is designed to provide a stable and accurate 2.8V output voltage from a higher input voltage, making it suitable for a variety of power management applications. The /TR suffix typically indicates that the device is supplied in tape and reel packaging for automated assembly processes.

Applications

  • Post Regulation for Switching Power Supplies: Used to provide a clean and stable voltage source after a switching regulator.
  • Microcontroller Power: Powers microcontrollers and other low-power digital circuits.
  • Portable Electronics: Found in battery-powered devices such as smartphones, tablets, and wearables.
  • Wireless Communication Devices: Supplies power to RF transceivers and other wireless components.
  • Industrial Control Systems: Used in various industrial automation and control applications requiring stable voltage rails.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, improving efficiency.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive load currents.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating.
  • Fixed Output Voltage: Provides a fixed 2.8V output voltage.

Benefits

  • Improved Power Efficiency: The low dropout voltage maximizes power efficiency, extending battery life in portable devices.
  • Stable and Reliable Voltage: Provides a stable and accurate output voltage, ensuring proper operation of connected circuits.
  • Protection Against Damage: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected components.
  • Simplified Design: Stable operation with ceramic capacitors simplifies the design and reduces the cost of external components.
  • Reduced Board Space: Small package size allows for compact designs.

The SPX5205M5-2.8/TR is commonly used in applications where a stable and efficient 2.8V power supply is required. Its low dropout voltage and protection features make it a reliable choice for a wide range of electronic devices. Specific specifications include an input voltage range typically up to 6V, a low quiescent current, and a specified output current capability. Datasheets should be consulted for precise operating parameters and application guidelines.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess