EN
  • EN
  • DE

ST101A

Part No ST101A
Manufacturer Exar Corporation
Catalog Common Mode Chokes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 342707-ST101A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST101A CAD Model

Description

The ST101A is a high-performance RS-485 transceiver manufactured by Exar Corporation. It is designed for robust communication in harsh industrial environments, offering reliable data transmission over long distances. This transceiver is ideal for applications requiring noise immunity and reliable signal integrity.

Applications

  • Industrial automation networks
  • Building automation systems (HVAC control)
  • Motor control
  • Remote data acquisition
  • Security systems
  • Point-of-Sale (POS) systems

Features

  • Single 5V supply operation
  • Half-duplex RS-485 transceiver
  • Data rates up to 2.5 Mbps
  • Low power consumption
  • Thermal shutdown protection
  • Short-circuit protection
  • Driver output slew-rate limiting to minimize EMI
  • Receiver input hysteresis for improved noise immunity

Benefits

  • Reliable communication: Ensures accurate data transmission even in noisy environments.
  • Extended range: Allows for communication over longer distances compared to other interface standards.
  • Robust protection: Prevents damage from overcurrent, overvoltage, and thermal overload.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring compliance with industry standards.
  • Cost-effective solution: Provides a reliable and efficient communication solution at a competitive price.
  • Easy integration: Simplifies system design and implementation.

The ST101A RS-485 transceiver is designed to meet the stringent requirements of industrial applications. It features built-in protection mechanisms, including thermal shutdown and short-circuit protection, ensuring reliable operation even under fault conditions. The driver output slew-rate limiting minimizes electromagnetic interference (EMI), making it suitable for use in sensitive environments. Its receiver input hysteresis enhances noise immunity, ensuring accurate data reception even in the presence of noise. This device operates from a single 5V supply, simplifying power supply design. The ST101A provides a robust and reliable solution for RS-485 communication in a wide range of industrial applications, offering high performance and ease of use.

You May Also Be Interested in

Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
AVX Corporation
Common mode Noise Filters
Lowest to $0.0681
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0476
TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Sunlord
CMC 400MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 400mA DCR 300mOhm
Lowest to $0.0149

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess