EN
  • EN
  • DE

ST16C2550CP

Part No ST16C2550CP
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Win Source Part Number 193780-ST16C2550CP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST16C2550CP CAD Model

Description

The ST16C2550CP is a dual universal asynchronous receiver/transmitter (UART) with enhanced features, manufactured by Exar Corporation. This device provides two independent channels of serial communication, each with its own set of control and status registers. It is designed to simplify the interface between a host processor and serial peripherals in a variety of applications.

Applications:

  • Multi-port serial cards
  • Industrial automation
  • Embedded systems
  • POS (Point-of-Sale) terminals
  • Telecommunications equipment

Features:

  • Dual UART channels
  • Data rates up to 3 Mbps
  • 32-byte transmit and receive FIFOs per channel
  • Programmable baud rate generator
  • Automatic hardware/software flow control
  • Modem control signals
  • Interrupt generation
  • Multiplexed interrupt output
  • 5V Operation
  • 48-Pin DIP Package

Benefits:

  • Increased throughput: High data rates and large FIFOs improve overall system performance.
  • Reduced processor overhead: Automatic flow control and interrupt generation minimize the need for processor intervention.
  • Simplified system design: The dual UARTs and enhanced features reduce the need for external components.
  • Flexible configuration: Programmable baud rate generator allows for a wide range of communication speeds.
  • Reliable communication: Automatic flow control prevents data loss.

The ST16C2550CP's large 32-byte transmit and receive FIFOs help prevent data loss and improve system performance, especially in high-traffic environments. The automatic hardware and software flow control features ensure reliable data transmission by preventing buffer overruns and underruns. The modem control signals enable the control of external modem devices. It uses a programmable baud rate generator, supporting a wide variety of communication speeds. The ST16C2550CP dual UART and enhanced features make it a cost-effective solution for many applications requiring serial communication. The large FIFOs are especially beneficial in applications where the processor may not be able to service interrupts immediately. This versatile UART provides reliable operation. The device is supplied in a 48-Pin DIP package.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
MaxLinear Inc
IC UART 2.90V - 5.5V 48TQFP / UART IC 1, UART Channel RS232, RS422, RS485 32 Byte 48-TQFP (7x7)
Lowest to $4.8972
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $40.0896

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess