EN
  • EN
  • DE

ST16C552CJ-F

Part No ST16C552CJ-F
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Win Source Part Number 193800-ST16C552CJ-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST16C552CJ-F CAD Model

Description

The ST16C552CJ-F is a dual-channel UART (Universal Asynchronous Receiver/Transmitter) manufactured by Exar Corporation. The 'CJ' likely designates the package type, and the '-F' indicates that it is a lead-free device. A dual UART provides two independent serial communication channels within a single chip, making it suitable for applications requiring multiple serial interfaces.

Applications

  • Multi-port serial cards
  • Embedded systems with multiple serial devices
  • Industrial control systems
  • Point-of-Sale (POS) terminals
  • Networking equipment
  • Data acquisition systems

Features

  • Dual UART channels
  • Data rates up to 5 Mbps per channel
  • Programmable baud rate generator
  • 16-byte FIFO (First-In, First-Out) transmitter and receiver buffers for each channel
  • Automatic hardware/software flow control for each channel
  • Modem control signals (CTS, RTS, DSR, DTR, RI, DCD) for each channel
  • Interrupt generation
  • Loopback mode for diagnostics
  • Lead-free package

Benefits

  • Dual-channel capability: Supports two independent serial communication channels, reducing component count and board space.
  • High-speed data transmission: Supports data rates up to 5 Mbps per channel, enabling fast and efficient serial communication.
  • Reduced CPU overhead: The 16-byte FIFOs significantly reduce CPU intervention, improving system performance.
  • Flexible baud rate generation: Programmable baud rate generator allows for a wide range of baud rates to be selected, accommodating various communication standards.
  • Reliable data transfer: Automatic flow control ensures reliable data transfer by preventing buffer overflow.
  • Easy integration: The standard UART interface simplifies integration into existing systems.
  • Diagnostic capabilities: Loopback mode enables easy testing and troubleshooting.
  • Environmental Compliance: Lead-free design meets RoHS standards.

Additional Details

The ST16C552CJ-F operates from a single 5V power supply. It supports 5, 6, 7, or 8 data bits, with even, odd, or no parity. It also supports 1 or 2 stop bits for each channel. The 'CJ' package style will define the physical dimensions and pin arrangement, typically a surface-mount package. Being lead-free, it complies with environmental requirements like RoHS.

Its compliance with industry-standard UART protocols ensures wide compatibility. The internal FIFO buffers and flow control features contribute to robust and efficient data handling, which is crucial for reliable system operation in multi-channel serial communication applications. The dual channels allow for simultaneous communication with two different serial devices without interference.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFI DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Lowest to $139.4231
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
MaxLinear Inc
IC UART FIFO 32B OCTAL 100QFP / UART IC 8 Channel RS485 32 Byte 100-QFP (14x20)
Need more? Email Us
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess