EN
  • EN
  • DE

ST16C654DIQ64

Part No ST16C654DIQ64
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description 2.97V TO 5.5V QUAD UART WITH 64-BYTE FIFO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1260137-ST16C654DIQ64
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST16C654DIQ64 CAD Model

Description

The ST16C654DIQ64 is a Quad Universal Asynchronous Receiver/Transmitter (UART) with a FIFO manufactured by Exar Corporation. It is designed to provide asynchronous serial communication with enhanced features, making it suitable for a wide range of applications that require multiple serial ports. This UART offers significant improvements over standard UARTs, including deeper FIFOs, automatic hardware/software flow control, and support for various serial communication protocols.

Applications:

      
  • Multi-port serial cards:  Used in PCs and servers to add multiple serial ports.
  •   
  • Industrial automation:  For connecting to various serial devices like PLCs, sensors, and actuators.
  •   
  • Point-of-sale (POS) systems:  To interface with printers, barcode scanners, and other peripherals.
  •   
  • Networking equipment: In routers, switches, and hubs for console management and out-of-band management.
  •   
  • Embedded systems: For communication with serial devices in embedded applications.

Features:

      
  • Four independent UART channels: Provides four full-duplex asynchronous serial channels.
  •   
  • 64-byte transmit and receive FIFOs: Reduces CPU overhead by buffering data.
  •   
  • Programmable baud rate generator: Supports a wide range of baud rates.
  •   
  • Automatic hardware/software flow control: Prevents data loss due to buffer overflow.
  •   
  • Modem control signals: Supports full modem control functionality.
  •   
  • Interrupt identification: Prioritizes interrupts for efficient interrupt handling.
  •   
  • DMA support: Allows for high-speed data transfer without CPU intervention.
  •   
  • Low power operation: Consumes minimal power, making it suitable for portable applications.

Benefits:

      
  • Increased system performance: Deep FIFOs and DMA support reduce CPU load, improving overall system performance.
  •   
  • Reliable data communication: Automatic flow control ensures data integrity.
  •   
  • Flexible configuration: Programmable baud rates and interrupt settings allow for customization.
  •   
  • Reduced system cost: Integrated UARTs reduce the need for external components.
  •   
  • Easy integration: Standard interface simplifies system design and integration.

Technical Specifications:

The ST16C654DIQ64 operates from a 3.3V or 5V power supply. It is typically packaged in a 64-pin QFP package. The device supports data rates up to 3 Mbps and includes built-in loopback testing capabilities. It's compatible with industry-standard UART protocols and supports various interrupt modes.

You May Also Be Interested in

Renesas Electronics America
Lowest to $105.8176
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Altera
Need more? Email Us
Atmel
Lowest to $8.5447
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5000 $58.5000
7+ $16.0000 $112.0000
10+ $15.5000 $155.0000
14+ $15.0000 $210.0000
18+ $14.5000 $261.0000
24+ $13.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess