EN
  • EN
  • DE

XR1075CP

Part No XR1075CP
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 410492-XR1075CP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR1075CP CAD Model

Description

The XR1075CP is a UART (Universal Asynchronous Receiver/Transmitter) from Exar Corporation. It is designed to facilitate serial communication in a variety of applications, allowing microcontrollers and other digital devices to interface with peripherals that use serial protocols. The 'CP' likely designates the package type. UARTs are integral to embedded systems, enabling communication with devices like sensors, modems, and other controllers.

Applications

  • Embedded Systems: Enables communication between microcontrollers and serial peripherals.
  • Instrumentation: Facilitates data transfer from scientific instruments and measurement devices.
  • Serial Communication Interfaces: Used in devices requiring serial communication, such as GPS receivers and Bluetooth modules.
  • Industrial Control: Allows for communication with PLCs and other industrial automation equipment.
  • Diagnostic Ports: Provides a serial interface for debugging and configuring electronic devices.

Features

  • Single-Channel UART: Supports one channel for serial communication.
  • Programmable Baud Rate Generator: Allows for flexible configuration of the communication speed.
  • FIFO Buffers: Incorporates FIFO (First-In, First-Out) buffers to manage data flow efficiently.
  • Modem Control Signals: Includes standard modem control signals for handshaking and flow control.
  • Interrupt Controller: Generates interrupts to signal various events, such as data arrival and transmission completion.

Benefits

  • Simplified Serial Interface: Provides a straightforward interface for serial communication, reducing design complexity.
  • Reduced CPU Overhead: FIFO buffers minimize CPU intervention, freeing up processing resources.
  • Flexible Communication: Programmable baud rates and modem control signals support a wide range of communication protocols.
  • Reliable Data Transmission: Error detection features enhance the reliability of data transfer.
  • Easy Integration: Compatible with a variety of microcontrollers and embedded systems.

Technical Specifications: The XR1075CP typically supports standard baud rates up to 115.2 kbps or higher. It operates at 3.3V or 5V supply voltages. FIFO buffer sizes vary, commonly from 16 bytes and upwards. It supports standard serial communication settings, including 5, 6, 7, or 8 data bits, parity options (even, odd, none), and 1 or 2 stop bits. For specific electrical characteristics, pinout diagrams, and timing diagrams, refer to the official XR1075 datasheet from Exar Corporation.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $25.0254
NEC
Lowest to $12.5125
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess