EN
  • EN
  • DE

XR14412VN

Part No XR14412VN
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032615-XR14412VN
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XR14412VN CAD Model

Description

The XR14412VN is a high-performance, single-channel UART (Universal Asynchronous Receiver/Transmitter) with a 64-byte FIFO. Manufactured by Exar Corporation, it is designed for serial data communication in various applications, providing reliable and efficient data transmission.

Applications:

  • Serial Communication: Used in devices requiring asynchronous serial data transfer, such as modems, printers, and embedded systems.
  • Point-of-Sale (POS) Systems: Implemented in POS terminals for communication with peripherals like barcode scanners and receipt printers.
  • Industrial Automation: Employed in industrial control systems for communication with sensors, actuators, and PLCs (Programmable Logic Controllers).
  • Networking Equipment: Utilized in network devices for serial console access and configuration.
  • Embedded Systems: Integrated into embedded systems for serial communication with other devices.

Features:

  • Single-Channel UART: Provides one independent UART channel for serial communication.
  • 64-Byte FIFO: Deep FIFO (First-In, First-Out) buffer for both transmit and receive, reducing CPU overhead.
  • Data Rates: Supports data rates up to 1.5 Mbps.
  • Operating Voltage: Operates at standard voltages (e.g., 3.3V or 5V), offering flexibility in system design.
  • Automatic Hardware/Software Flow Control: Supports both hardware (RTS/CTS) and software (Xon/Xoff) flow control to prevent data loss.
  • Interrupt Generation: Generates interrupts for various events, such as data reception, transmit buffer empty, and error conditions.
  • Sleep Mode: Low power sleep mode for energy-saving applications.

Benefits:

  • Reduced CPU Overhead: The 64-byte FIFO minimizes CPU intervention, improving system performance.
  • Reliable Data Transfer: Automatic flow control ensures reliable data transfer, preventing buffer overflow.
  • Flexible Data Rates: Supports a wide range of data rates, accommodating different communication requirements.
  • Low Power Consumption: Sleep mode reduces power consumption in idle periods, making it suitable for battery-powered devices.
  • Easy Integration: Simple interface for easy integration into various systems.

Additional Details:

The XR14412VN is designed for easy integration into various systems. It provides comprehensive control and status signals, allowing for precise control over serial communication. The device also includes features for error detection and correction, enhancing the reliability of data transfer.

This UART is particularly useful in applications where efficient and reliable serial communication is critical. Its advanced features, such as the deep FIFO and automatic flow control, make it a versatile solution for a wide range of embedded systems and communication devices.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess