EN
  • EN
  • DE

XR16C872IQ

Part No XR16C872IQ
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description DUAL UART WITH 1284 PARALLEL PORT AND PLUG-AND-PLAY CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Manufacturer Exar Corporation
Win Source Part Number 416452-XR16C872IQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR16C872IQ CAD Model

Description

The XR16C872IQ is a dual UART (Universal Asynchronous Receiver/Transmitter) manufactured by Exar Corporation. This device provides two independent UART channels, each capable of asynchronous serial communication. It is designed for a wide range of applications requiring serial data exchange, offering flexibility and efficiency in managing multiple serial interfaces.

Applications

  • Serial Communication Ports: Used in computers, embedded systems, and industrial equipment.
  • Modems and Networking Devices: Facilitates serial communication for data transmission.
  • Point-of-Sale (POS) Systems: Enables serial connectivity for peripherals like barcode scanners and receipt printers.
  • Industrial Automation: Connects sensors, actuators, and controllers in serial communication networks.
  • Embedded Systems: Provides serial communication capabilities for various microcontroller-based applications.

Features

  • Dual UART: Contains two independent UART channels.
  • Data Rates up to 5 Mbps: Supports high-speed serial communication.
  • Automatic Hardware/Software Flow Control: Provides reliable data transfer with flow control mechanisms.
  • Programmable Baud Rate Generator: Allows flexible baud rate settings.
  • 16-Byte FIFO: Buffers transmit and receive data to prevent data loss.
  • Interrupt Generation: Notifies the host processor of various events.

Benefits

  • Increased System Efficiency: Dual UART channels enable simultaneous communication over multiple serial interfaces.
  • Enhanced Data Reliability: Automatic flow control ensures reliable data transfer.
  • Flexible Baud Rate Settings: Programmable baud rate generator allows adaptation to different communication protocols.
  • Reduced Processor Overhead: FIFO buffers and interrupt generation minimize the load on the host processor.
  • Simplified System Design: Integration of two UART channels in a single device simplifies circuit design.

Additional Details

The XR16C872IQ operates with a supply voltage range of 3.3V or 5V, providing compatibility with various system architectures. It supports multiple serial communication formats, including 5, 6, 7, and 8 data bits, with odd, even, or no parity. The device offers a wide range of control and status registers, allowing for precise configuration and monitoring of the UART channels. The datasheet specifies detailed electrical characteristics, including timing parameters, interrupt behavior, and register descriptions.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFO 32B OCTAL 100QFP / UART IC 8 Channel RS485 32 Byte 100-QFP (14x20)
Need more? Email Us
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
MaxLinear Inc
IC UART FIFO 64B 24QFN / UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)
Lowest to $38.0203

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess