EN
  • EN
  • DE

XR16M2751IM48-F

Part No XR16M2751IM48-F
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO 64B DUAL 48TQFP / UART 2-CH 64byte FIFO 1.8V/2.5V/3.3V 48-Pin TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Exar Corporation
Packaging Tray
Features Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
FIFO's 64 Byte
Protocol RS232, RS485
Data Rate (Maximum) 8Mbps
Operating Supply Voltage 1.62 V ~ 3.63 V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 800137-XR16M2751IM48-F
Popularity Medium
Supply and Demand Status Limited
Family Name XR16M2751
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XR16M2751IM48-F CAD Model

Description

The XR16M2751IM48-F is a single-channel UART with an integrated high-performance communication solution designed for various applications requiring serial data transmission and reception.

Applications:

  • Point-of-Sale (POS) terminals
  • Embedded systems
  • Networking equipment
  • Modems
  • Serial data links
  • Wireless communication devices

Features:

  • Single UART channel
  • Data rates up to 6 Mbps
  • Automatic hardware/software flow control
  • 128-byte transmit/receive FIFOs
  • Programmable baud rate generator
  • Internal loopback diagnostic capability
  • Supports 5, 6, 7, or 8 data bits and 1 or 2 stop bits
  • Full modem control signals
  • Low power operation

Benefits:

  • Enhanced communication reliability due to large FIFOs
  • Reduced CPU overhead through hardware flow control
  • High data throughput for demanding applications
  • Simplified system integration with comprehensive feature set
  • Lower power consumption for energy-sensitive designs

Additional Details:

The XR16M2751IM48-F operates from a 1.8V to 3.3V power supply. It is available in a 48-pin QFN package. This device supports various interrupt modes, including FIFO trigger levels and modem status changes. The large 128-byte FIFOs significantly reduce CPU overhead by allowing the UART to handle more data without requiring frequent processor intervention. It incorporates a programmable baud rate generator that supports a wide range of standard and custom baud rates. The internal loopback diagnostic capability enables easy testing and troubleshooting of the serial communication link. The full modem control signals facilitate communication with external modem devices. This UART is designed for reliable operation in harsh industrial environments and commercial applications. The high baud rate makes this UART suitable for applications requiring very high data throughput.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4631 $61.8524
10+ $12.6888 $126.8880
15+ $12.2915 $184.3725
20+ $11.8953 $237.9060
26+ $11.4992 $298.9792
34+ $10.3095 $350.5230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess