EN
  • EN
  • DE

XR2122CP

Part No XR2122CP
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105940-XR2122CP
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XR2122CP CAD Model

Description

The XR2122CP is a line driver and receiver designed for RS-232 communication. Manufactured by Exar Corporation, this integrated circuit facilitates data transmission between devices using the RS-232 standard, commonly used for serial communication.

Applications:

  • Computer serial ports: Enables communication between computers and peripherals such as printers, modems, and data acquisition systems.
  • Industrial control systems: Used in industrial environments for communication between controllers, sensors, and actuators.
  • Point-of-sale (POS) systems: Facilitates communication between POS terminals and peripherals like barcode scanners and receipt printers.
  • Embedded systems: Provides RS-232 connectivity for embedded systems requiring serial communication.
  • Data acquisition: Used in data loggers and other data acquisition devices to transmit data over serial connections.

Features:

  • RS-232 Compatibility: Fully compliant with the RS-232 standard for serial communication.
  • Single Chip Solution: Integrates both the driver and receiver functions into a single integrated circuit.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered applications.
  • High Data Rate: Supports data rates up to a specified maximum, allowing for fast communication.
  • Short-Circuit Protection: Includes built-in protection against short circuits, enhancing reliability.
  • Internal Hysteresis: Offers internal hysteresis for improved noise immunity.

Benefits:

  • Simplified Design: Reduces the component count and complexity of RS-232 interfaces.
  • Improved Reliability: Enhances system reliability through built-in protection features.
  • Reduced Power Consumption: Extends battery life in portable applications.
  • Enhanced Communication: Ensures reliable and efficient data transmission.
  • Cost-Effective: Provides a cost-effective solution for RS-232 communication needs.

Additional Details:

The XR2122CP typically requires a single 5V power supply for operation. It often includes internal charge pump circuitry to generate the required RS-232 voltage levels from the single supply. The device is usually available in a DIP or SOIC package for easy integration into circuit boards. Further details regarding voltage levels, data rates, and specific protection features can be found in the product datasheet provided by Exar Corporation.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess