EN
  • EN
  • DE

XR2901ACP

Part No XR2901ACP
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 410655-XR2901ACP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR2901ACP CAD Model

Description

The XR2901ACP is a high-performance current mode PWM controller manufactured by Exar Corporation. This IC is designed for high-frequency, off-line switched-mode power supplies and DC-DC converters. Its features include low start-up current, high-frequency operation, and multiple protection features.

Applications:

  • Off-Line Switched-Mode Power Supplies
  • DC-DC Converters
  • Battery Chargers
  • Adapter Power Supplies
  • Industrial Power Supplies

Features:

  • Current Mode Control: Provides inherent line voltage feed-forward, improved noise rejection, and simplified loop compensation.
  • High Frequency Operation: Allows for smaller external components and increased power density.
  • Low Start-Up Current: Reduces power consumption during start-up and improves overall efficiency.
  • Over Voltage Protection (OVP): Protects the power supply and load from over-voltage conditions.
  • Over Current Protection (OCP): Limits the output current to prevent damage from excessive load.
  • Under Voltage Lockout (UVLO): Ensures proper operation by preventing start-up until the input voltage reaches a specified level.
  • Soft Start: Reduces stress on power components during start-up.

Benefits:

  • Improved Efficiency: High-frequency operation and low start-up current contribute to improved overall efficiency.
  • Enhanced Reliability: Comprehensive protection features ensure reliable operation under various fault conditions.
  • Simplified Design: Current mode control simplifies the design and compensation of the power supply loop.
  • Increased Power Density: High-frequency operation allows for smaller components and higher power density.
  • Reduced Component Count: Integrated features reduce the number of external components required.

The XR2901ACP is often employed in power supplies for consumer electronics, industrial equipment, and battery chargers. It provides a cost-effective solution for designing efficient and reliable power converters. Specifications include a typical operating frequency range of 50kHz to 500kHz, a wide input voltage range, and various package options. External components are selected to optimize performance for specific application requirements. It also features adjustable duty cycle limiting and slope compensation for stable operation across the entire operating range.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $8.9258
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess