EN
  • EN
  • DE

XR8038CP

Part No XR8038CP
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105960-XR8038CP
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XR8038CP CAD Model

Description

The XR8038CP is a precision waveform generator integrated circuit, commonly used for generating sine, square, triangular, sawtooth and pulse waveforms. Manufactured by Exar Corporation, it is a versatile component useful in a broad range of electronic applications.

Applications:

  • Function Generators: Used as the core component in function generators for generating various waveforms.
  • Audio Synthesis: Employed in audio synthesizers to create different sound effects and tones.
  • Voltage-Controlled Oscillators (VCOs): Used in VCO circuits for frequency modulation and control applications.
  • Test Equipment: Implemented in various types of test equipment for generating test signals.
  • Educational Projects: Widely used in electronics education for demonstrating waveform generation principles.

Features:

  • Versatile Waveform Generation: Generates sine, square, triangular, sawtooth, and pulse waveforms.
  • Wide Frequency Range: Operates over a wide frequency range, suitable for diverse applications.
  • Adjustable Duty Cycle: Provides adjustable duty cycle control for square and pulse waveforms.
  • Low Distortion Sine Wave Output: Generates a low-distortion sine wave signal.
  • Stable Operation: Designed for stable and reliable operation over varying temperature and voltage conditions.
  • External Frequency Control: Supports external control of the output frequency.

Benefits:

  • Flexible Waveform Generation: Offers flexibility in generating different types of waveforms.
  • Precise Frequency Control: Enables precise control over the output frequency.
  • Improved System Performance: Enhances system performance by providing accurate and stable waveforms.
  • Simplified Design: Reduces the complexity of waveform generator circuit design.
  • Cost-Effective: Provides a cost-effective solution for waveform generation needs.

Additional Details:

The XR8038CP requires external resistors and capacitors to set the desired frequency and waveform characteristics. It is commonly available in DIP packages for easy integration into breadboards and PCBs. For more detailed specifications such as frequency range limits, distortion levels for sine wave output, and temperature coefficient of frequency, refer to the product datasheet available from Exar Corporation.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess