EN
  • EN
  • DE

XRD5412AID

Part No XRD5412AID
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description 5V, Low Power, Voltage Output Serial 8/10/12-Bit DAC Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1282328-XRD5412AID
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XRD5412AID CAD Model

Description

The XRD5412AID is a complete, single-chip 12-bit Analog-to-Digital Converter (ADC) manufactured by Exar Corporation. It is designed for applications requiring high-resolution data acquisition. This ADC integrates a sample-and-hold circuit, a voltage reference, and a parallel data output, simplifying system design and reducing external component count.

Applications

  • Data Acquisition Systems: Used in data acquisition systems for converting analog signals to digital data.
  • Industrial Control: Employed in industrial control systems for monitoring and control applications.
  • Instrumentation: Found in instrumentation equipment for accurate measurement and data logging.
  • Medical Devices: Used in medical devices for signal processing and data analysis.
  • Audio Processing: Can be used in audio processing applications for digitizing audio signals.

Features

  • 12-bit Resolution: Provides 12-bit resolution for high-accuracy data conversion.
  • Single-Chip Solution: Integrates all necessary components in a single chip.
  • Sample-and-Hold: Includes a sample-and-hold circuit for accurate signal capture.
  • Voltage Reference: Integrated voltage reference for stable and accurate conversion.
  • Parallel Data Output: Provides parallel data output for easy interfacing with microprocessors and microcontrollers.
  • Low Power Consumption: Low power consumption for energy-efficient operation.

Benefits

  • High Accuracy: Provides high accuracy for demanding data acquisition applications.
  • Simplified Design: Single-chip solution simplifies system design and reduces component count.
  • Easy Interfacing: Parallel data output allows for easy interfacing with digital systems.
  • Low Power: Minimizes power consumption, making it suitable for battery-powered applications.
  • Stable Performance: Integrated voltage reference ensures stable and accurate conversion.

Additional Details

The XRD5412AID has a specific conversion time, which is the time it takes to complete a single analog-to-digital conversion. The datasheet provides detailed electrical characteristics, including the supply voltage, input voltage range, and linearity error. It's crucial to consult the datasheet for specific timing diagrams and recommended external components. The package is typically a DIP or SOIC package. Always check the pinout diagram in the datasheet before using the device.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess