EN
  • EN
  • DE

P6SMB33A HE3 TRTB

Part No P6SMB33A HE3 TRTB
Manufacturer Fagor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155132-P6SMB33A HE3 TRTB
Categories Custom Parts
Manufacturer Fagor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P6SMB33A HE3 TRTB CAD Model

Description

The P6SMB33A HE3 TRTB is a Transient Voltage Suppressor (TVS) diode from Fagor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching.

Applications

  • Transient Voltage Suppression: Protects electronic equipment from voltage surges.
  • ESD Protection: Provides protection against electrostatic discharge events.
  • Lightning Surge Protection: Guards circuits against lightning-induced surges.
  • Automotive Applications: Used in automotive electronics for transient protection.
  • Industrial Equipment: Protects industrial control systems and machinery.

Features

  • Unidirectional TVS Diode: Provides unidirectional voltage clamping.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Responds quickly to transient voltage events.
  • Low Clamping Voltage: Clamps voltage to a safe level to protect downstream components.
  • Surface Mount Package: Designed for surface mount assembly.

Benefits

  • Enhanced Equipment Reliability: Improves the reliability of electronic equipment by protecting against voltage transients.
  • Reduced Downtime: Minimizes downtime due to voltage surge-related failures.
  • Compliance with Safety Standards: Helps in meeting safety standards related to surge protection.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive circuits.
  • Easy Integration: Simple to integrate into existing circuit designs.

Additional Details

The P6SMB33A HE3 TRTB TVS diode features a robust construction and is designed to withstand harsh environmental conditions. Specific details about its voltage ratings, surge current capabilities, and operating temperature range can be found in the Fagor product datasheet.

You May Also Be Interested in

Texas Instruments
NVDC I2C Battery Buck-Boost Charge Controller with System Power Monitor & Processor Hot Monitor 32-QFN -40 to 85
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Lowest to $0.0773
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us
Ricoh
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.3927
NXP / Nexperia
Specialty Telecom Circuit PDIP16
Lowest to $1.9589
Ohmite
Ohm 1/8 Watt Carbon Comp 5%
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess