EN
  • EN
  • DE

5H0365R

Part No 5H0365R
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Fairchild Power Switch(FPS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1129464-5H0365R
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5H0365R CAD Model

Description

The 5H0365R is a highly integrated off-line power switch from Fairchild Semiconductor/ON Semiconductor. This device is designed for use in switched-mode power supplies (SMPS), providing a cost-effective and energy-efficient solution for various power conversion applications. It integrates a SenseFET and current mode PWM controller, minimizing external components and simplifying design.

Applications

  • Power Adapters: Used in AC-DC adapters for laptops, mobile devices, and other portable electronics.
  • Set-Top Boxes: Employed in the power supply sections of set-top boxes for television and media streaming.
  • DVD Players: Integrated into the power circuitry of DVD players to provide efficient power conversion.
  • Auxiliary Power Supplies: Utilized in auxiliary power supplies for industrial equipment and appliances.
  • Open-Frame Power Supplies: Found in open-frame power supplies used in various electronic devices.

Features

  • Integrated SenseFET: Includes a built-in SenseFET, reducing external component count and simplifying design.
  • Current Mode PWM Controller: Incorporates a current mode Pulse Width Modulation (PWM) controller for stable and efficient power conversion.
  • Built-in Protections: Features over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown protection (TSD) to enhance system reliability.
  • Low Startup Current: Exhibits a low startup current, minimizing power consumption during startup.
  • Frequency Hopping: Implements frequency hopping to reduce EMI (electromagnetic interference).

Benefits

  • High Efficiency: Provides high energy efficiency, reducing power consumption and minimizing heat generation.
  • Simplified Design: Reduces the number of external components, simplifying the design process and lowering BOM (Bill of Materials) costs.
  • Enhanced Reliability: Integrated protections ensure reliable operation and prevent damage from fault conditions.
  • Reduced EMI: Frequency hopping helps to reduce electromagnetic interference, improving system compatibility.
  • Compact Solution: Offers a compact solution, making it suitable for space-constrained applications.

Additional Details

The 5H0365R operates with a fixed switching frequency and provides excellent line and load regulation. The internal protections are designed to automatically shut down the device in the event of an over-voltage, over-current, or over-temperature condition, preventing damage to the power supply and connected equipment. This device is typically available in a TO-220 package and requires minimal external components to implement a complete power supply solution. Refer to the Fairchild Semiconductor/ON Semiconductor datasheet for detailed specifications, including input voltage range, output voltage range, switching frequency, and thermal resistance.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4694 $59.2656
58+ $2.0259 $117.5022
89+ $1.9623 $174.6447
122+ $1.8988 $231.6536
158+ $1.8365 $290.1670
211+ $1.6459 $347.2849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess