The 74F148SCXSOP39 is an 8-to-3 Priority Encoder manufactured by Fairchild/ON Semiconductor. It is part of the 74F family of Fast TTL logic devices designed for high-speed applications. The 'SCXSOP39' suffix indicates a specific package type: Small Outline Package (SOP) with a 3.9mm body width, suitable for surface mounting.
Applications
- Interrupt controllers
- Keyboard encoders
- Priority arbitration in bus systems
- Data acquisition systems
- Industrial control systems
Features
- 8-to-3 priority encoding
- High-speed operation
- TTL compatible inputs and outputs
- Enable input for device control
- Group Select (GS) output
- Enable Output (EO)
- Surface-mount package (SCXSOP39)
Benefits
- Efficient priority encoding of multiple inputs
- Fast response time for high-performance systems
- Easy interfacing with other TTL logic devices
- Flexible device control through enable input
- Simplified bus arbitration
- Reduced board space requirements with surface-mount package
Additional Details
The 74F148SCXSOP39 encodes eight input lines into a 3-bit binary output, representing the highest-priority active input. Input 7 has the highest priority, and input 0 has the lowest. The Group Select (GS) output indicates whether any of the inputs are active. The Enable Output (EO) is low when the enable input is low and all inputs are inactive. The device operates from a 5V power supply, and its electrical characteristics, including propagation delays, input and output voltage levels, and power consumption, are specified in the Fairchild/ON Semiconductor datasheet. The small outline package enables dense board designs and automated assembly. The datasheet specifies the precise timing characteristics and power consumption details.