EN
  • EN
  • DE
  • IT

74LS138

Part No 74LS138
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Decoder/Demultiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1132435-74LS138
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74LS138 CAD Model

Description

The 74LS138 is a 3-to-8 line decoder/demultiplexer manufactured by Fairchild/ON Semiconductor. This device accepts three binary weighted inputs (A0, A1, A2) and, depending on the input, provides one of eight mutually exclusive outputs. It is commonly used in memory addressing, data routing, and other digital logic applications requiring the selection of one of multiple outputs.

Applications:

  • Memory Addressing: Used in memory systems to select specific memory locations.
  • Data Routing: Implemented in data routing applications to direct data to one of several destinations.
  • Address Decoding: Employed in address decoding circuits to decode addresses for peripheral devices.
  • Chip Select Generation: Used to generate chip select signals for memory and peripheral devices.
  • Instrumentation: Used in instrumentation to switch different signals for measurements.

Features:

  • 3-to-8 Line Decoder/Demultiplexer: Decodes three binary inputs into one of eight outputs.
  • Low Power Schottky: Utilizes low power Schottky technology for energy efficiency.
  • Enable Inputs: Features multiple enable inputs for flexible control.
  • High Fan-Out: Provides high fan-out capability for driving multiple loads.
  • TTL Compatible: Compatible with TTL logic levels.

Benefits:

  • Efficient Address Decoding: Simplifies address decoding in memory and peripheral systems.
  • Flexible Data Routing: Enables flexible data routing in various digital circuits.
  • Energy Efficiency: Low power consumption minimizes energy usage.
  • Versatile Control: Enable inputs provide versatile control options.
  • Easy Integration: TTL compatibility allows for easy integration into existing systems.

Additional Details:

The 74LS138 is available in multiple package options, including DIP and SOIC, offering flexibility in PCB design. The enable inputs allow for cascading multiple devices to expand the number of outputs. Detailed timing specifications and loading characteristics are available in the datasheet to ensure proper implementation. The device's active-low outputs simplify interfacing with other logic circuits.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess