EN
  • EN
  • DE

74LVX4245M

Part No 74LVX4245M
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description 8-Bit Dual Supply Translating Transceiver with 3-STATE Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1133387-74LVX4245M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVX4245M CAD Model

Description

The 74LVX4245M is an octal bidirectional transceiver with 3-state outputs. It is a member of the LVX (Low Voltage Extended) family of logic devices, offering high speed and low power consumption. This transceiver is commonly used to interface between different buses or to isolate sections of a system.

Applications

  • Bus Interfacing: Connects different buses with varying voltage levels or impedance.
  • Data Communication: Enables bidirectional data transfer between systems.
  • Memory Interfacing: Used as a buffer or transceiver in memory systems.
  • Industrial Control: Employed in industrial control systems for isolating and buffering signals.
  • Computer Systems: Integrated into computer systems for data transfer and bus management.

Features

  • Octal Bidirectional Transceiver: Supports bidirectional data transfer across eight lines.
  • 3-State Outputs: Provides high-impedance output state for bus isolation.
  • Low Voltage Operation: Operates at low voltage levels (typically 3.3V or 5V).
  • High Speed: Offers fast propagation delays for high-speed data transfer.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.

Benefits

  • Flexible Bus Interfacing: Enables versatile interfacing between different buses.
  • Improved System Performance: High-speed operation enhances data transfer rates.
  • Reduced Power Consumption: Low power consumption contributes to energy-efficient system design.
  • Enhanced System Reliability: Provides buffering and isolation for improved system reliability.
  • Simplified System Design: Easier integration into existing systems due to its standardized interface.

Additional Details

The 74LVX4245M features a direction control input that determines the direction of data flow. An output enable input controls the 3-state outputs, allowing for bus isolation when needed. The 'M' suffix typically indicates a specific package type, such as SOIC (Small Outline Integrated Circuit). Consult the ON Semiconductor (formerly Fairchild) datasheet for detailed specifications, including propagation delays, power consumption, and operating conditions. Proper decoupling is important for optimal performance and to minimize noise. The 74LVX4245M is a versatile and widely used component in many digital systems.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9298 $60.4370
155+ $0.7635 $118.3425
235+ $0.7392 $173.7120
325+ $0.7149 $232.3425
420+ $0.6918 $290.5560
560+ $0.6202 $347.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess