EN
  • EN
  • DE

CD4044BPC

Part No CD4044BPC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051516-CD4044BPC
Categories OEM Parts(C-E)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD4044BPC CAD Model

Description

The CD4044BPC is a quad R-S latch manufactured by Fairchild Semiconductor (now part of ON Semiconductor). This device consists of four independent R-S flip-flops, each having set (S) and reset (R) inputs and Q and Q-bar outputs. The CD4044BPC is commonly used for temporary data storage and control applications.

Applications of the CD4044BPC:

  • Data Storage: Temporary storage of digital data.
  • Control Circuits: Used in sequential logic circuits and control systems.
  • Memory Elements: Can be used as basic memory cells in small memory systems.
  • Contact Bounce Elimination: Used to debounce mechanical switches and relays.
  • General-Purpose Logic: Suitable for various digital logic applications.

Features of the CD4044BPC:

  • Quad R-S Latches: Contains four independent R-S flip-flops in a single package.
  • High Voltage Type (20V Rating): Operates over a wide voltage range.
  • Medium Speed Operation: Suitable for moderate-speed digital circuits.
  • Standardized Symmetrical Output Characteristics: Provides consistent output performance.
  • 100% Tested for Quiescent Current at 20V: Ensures low power consumption.
  • 5V, 10V and 15V Parametric Ratings: Characterized at multiple voltage levels for flexibility.

Benefits of Using the CD4044BPC:

  • Versatile Logic Function: Can be used in a variety of digital circuits.
  • Easy to Interface: Compatible with other CMOS logic families.
  • Reliable Operation: Provides stable and predictable performance.
  • Low Power Consumption: Reduces overall system power requirements.
  • Cost-Effective Solution: Offers a cost-effective solution for latching applications.

The CD4044BPC is supplied in a 16-lead dual-in-line package (DIP). It operates over a wide temperature range, typically -55°C to +125°C. The device is pin-compatible with other CD4000 series logic gates. Each latch is controlled by its respective Set (S) and Reset (R) inputs. When S is high and R is low, the Q output goes high. When R is high and S is low, the Q output goes low. When both S and R are low, the Q output remains in its previous state. When both S and R are high, the output is indeterminate, and this condition should be avoided.

For detailed specifications, refer to the CD4044BPC datasheet from ON Semiconductor.

You May Also Be Interested in

Dell
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TDK Corporation
Lowest to $0.0159
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
TDK Corporation
Lowest to $0.2312
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess