EN
  • EN
  • DE

DAC1408CPC

Part No DAC1408CPC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (C - E)
Description Integrated Circuit MC1408/DAC1408CPC FAIRCHILD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031566-DAC1408CPC
Categories OEM Parts(C-E)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC1408CPC CAD Model

Description

The DAC1408CPC is a monolithic 14-bit digital-to-analog converter (DAC) manufactured by Fairchild/ON Semiconductor. It is designed for applications requiring high accuracy and resolution in converting digital signals to analog voltages. This DAC offers a combination of precision, speed, and ease of use, making it suitable for various industrial and instrumentation applications.

Applications:

  • Precision Instrumentation: Used in test and measurement equipment for generating accurate analog signals.
  • Process Control: Employed in industrial control systems for precise control of analog parameters.
  • Medical Equipment: Utilized in medical imaging and monitoring devices where high-resolution analog signal generation is critical.
  • Audio Processing: Can be used in high-end audio equipment for digital audio playback and synthesis.
  • Motor Control: Used in controlling motor speed and position with high precision.

Features:

  • 14-Bit Resolution: Offers high accuracy and fine-grained control over the analog output.
  • Monolithic Construction: Ensures consistent performance and reliability.
  • Low Glitch Energy: Minimizes unwanted transients during output transitions, improving signal integrity.
  • Fast Settling Time: Allows for rapid updates of the analog output, enabling high-speed operation.
  • Wide Power Supply Range: Operates over a broad range of supply voltages, providing flexibility in system design.
  • TTL/CMOS Compatible Inputs: Simplifies interfacing with digital control systems.

Benefits:

  • High Accuracy: Provides precise analog output, essential for demanding applications.
  • Reliable Performance: Monolithic design ensures consistent and stable operation.
  • Ease of Use: TTL/CMOS compatible inputs and a wide power supply range simplify integration into existing systems.
  • Improved Signal Integrity: Low glitch energy minimizes unwanted noise and distortion.
  • Versatile Applications: Suitable for a wide range of applications requiring high-resolution analog signal generation.

Additional Details:

The DAC1408CPC typically requires an external reference voltage to establish the full-scale output range. The output voltage is proportional to the digital input code and the reference voltage. It is available in a through-hole package (likely a PDIP package), which simplifies prototyping and breadboarding. The device is designed to minimize temperature drift, ensuring stable performance over a wide temperature range. Consult the datasheet for precise electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2747
Molex, LLC
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2312
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0836

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess