The DM74HC166N is an 8-bit parallel-in/serial-out shift register belonging to the high-speed CMOS (HC) family of integrated circuits. Manufactured by Fairchild Semiconductor (now ON Semiconductor), it's designed for applications requiring the conversion of parallel data to serial data.
Applications:
- Keyboard scanning.
- Data multiplexing.
- Remote control systems.
- Serial communication interfaces.
- Data acquisition systems.
Features:
- 8-bit parallel-in/serial-out shift register.
- High-speed CMOS (HC) technology.
- Synchronous parallel loading.
- Asynchronous clear input.
- Shift/Load control input.
- Serial output (Q7).
- Clock inhibit input.
- Wide operating voltage range: 2V to 6V.
Benefits:
- Parallel-to-serial data conversion simplifies data transmission and reduces wiring complexity.
- High-speed operation allows for use in high-bandwidth serial communication systems.
- Synchronous loading ensures reliable data capture.
- Asynchronous clear provides a quick reset capability.
- Low power consumption extends battery life in portable applications.
- Wide operating voltage range enhances compatibility with various logic systems.
Additional Details:
The DM74HC166N is commonly available in a 16-pin DIP (Dual In-Line Package). It operates by shifting data bits from the parallel inputs (D0-D7) to the serial output (Q7) under the control of the clock input. The Shift/Load input determines whether the device shifts data or loads new parallel data. A HIGH level on this input enables shifting, while a LOW level enables parallel loading. The Clock Inhibit input can be used to prevent the clock from shifting data when held LOW. The HC technology provides significantly improved speed and noise immunity compared to standard CMOS logic families.