EN
  • EN
  • DE

FDB14N30

Part No FDB14N30
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 300V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173704-FDB14N30
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDB14N30 CAD Model

Description

The FDB14N30 is a 300V N-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor). It is designed for high-efficiency switching applications, offering low on-resistance and gate charge for improved performance. It is particularly well-suited for applications where minimizing power losses is crucial.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • DC-DC Converters
  • Motor Control
  • Lighting Ballasts
  • Power Inverters

Features

  • Low On-Resistance: Reduces conduction losses, enhancing efficiency.
  • Low Gate Charge: Minimizes switching losses, improving efficiency at high frequencies.
  • High Avalanche Energy: Provides robustness against voltage transients.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • RoHS Compliant: Environmentally friendly and compliant with regulations.
  • TO-263 Package: Suitable for surface mount applications with good thermal performance.

Benefits

  • Increased Efficiency: Lower on-resistance and gate charge contribute to higher overall efficiency in power conversion applications.
  • Improved Reliability: High avalanche energy ensures robust operation under voltage stress.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Simplified Design: Easier to implement in power supply designs due to its predictable characteristics.
  • Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The FDB14N30 has a drain-source voltage (VDS) rating of 300V and a continuous drain current (ID) of 14A (at Tc = 25°C). It features a low typical on-resistance (RDS(on)), contributing to its efficiency. The device is supplied in a TO-263 package designed for surface mounting to a PCB. The gate threshold voltage (VGS(th)) is typically around 3V. The fast switching speed and low gate charge (Qg) contribute to reduced switching losses at high frequencies. The TO-263 package provides good thermal conductivity, allowing for efficient heat dissipation. This MOSFET is suitable for applications where high efficiency, reliability, and thermal performance are required. The device is designed to operate over a wide temperature range. The internal gate resistance is optimized for fast switching and reduced EMI. The avalanche ruggedness is an important parameter for inductive load switching applications.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess