EN
  • EN
  • DE

FDPF4N60NZ

Part No FDPF4N60NZ
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 3.8A TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 3.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 10.8nC @ 10V
Max Input Capacitance 510pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 28W (Tc)
Maximum Rds On at Id,Vgs 2.5 Ohm @ 1.9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F
Dimension TO-220-3 Full Pack
Win Source Part Number 1038357-FDPF4N60NZ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian FDPF4N60NZ CAD Model

Description

The FDPF4N60NZ is an N-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor). It's specifically designed for high-voltage, high-speed power switching applications. This device utilizes Fairchild's Power Trench® MOSFET technology, optimizing it for minimal conduction losses and gate charge, which leads to exceptional switching performance.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Lighting (electronic ballasts)
  • DC-DC converters
  • AC-DC power adapters

Features:

  • 600V Drain-Source Voltage (VDS)
  • 3.5A Continuous Drain Current (ID)
  • Low gate charge (Qg)
  • Low drain-source on-resistance (RDS(on))
  • Fast switching speed
  • Avalanche energy rated
  • TO-220F package

Benefits:

  • High Efficiency: Reduced on-resistance and gate charge minimize power losses, improving efficiency in power conversion.
  • Enhanced Reliability: Avalanche capability ensures robustness and reliability in high-voltage applications.
  • Simplified Thermal Design: Low RDS(on) results in less heat dissipation, reducing heatsink requirements.
  • Compact Design: The TO-220F package allows for compact power supply designs.
  • Reduced EMI: Controlled switching speed minimizes electromagnetic interference.

Technical Specifications:

The FDPF4N60NZ features a drain-source voltage (VDS) rating of 600V, a continuous drain current (ID) of 3.5A, and a pulsed drain current (IDM) of 10.5A. The gate-source voltage (VGS) is rated at ±30V. The typical drain-source on-resistance (RDS(on)) at VGS = 10V is 2.4 Ohms. The total gate charge (Qg) is typically 10 nC. The device is available in a TO-220F package, offering good thermal performance.

This MOSFET is an excellent choice for applications requiring efficient and reliable high-voltage switching. Its low on-resistance and gate charge contribute to reduced power consumption and improved thermal management, making it well-suited for modern power electronics applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess