EN
  • EN
  • DE

FFP08S60SN

Part No FFP08S60SN
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description 8A, 600V STEALTHTM II Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174094-FFP08S60SN
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FFP08S60SN CAD Model

Description

The FFP08S60SN is a Superfast Rectifier diode from Fairchild/ON Semiconductor. It's designed for applications requiring high efficiency and fast switching speeds. This device is particularly well-suited for use in power supplies, inverters, and other circuits where minimizing switching losses is crucial.

Applications:

  • Power Factor Correction (PFC): Used as a boost diode in PFC circuits to improve power efficiency.
  • Freewheeling Diode: Employed as a freewheeling diode in inductive load switching applications, such as motor drives and solenoid drivers.
  • Output Rectification: Used in the output stage of switching power supplies to rectify the high-frequency AC voltage.
  • Inverters: Found in inverters as rectifier or freewheeling diodes for efficient power conversion.
  • High-Frequency Rectification: Used in applications that require rectification of high-frequency signals with minimal losses.

Features:

  • Ultrafast Recovery Time: Minimizes switching losses and improves efficiency.
  • High Voltage Capability: Can withstand high reverse voltages, ensuring reliable operation.
  • Low Forward Voltage Drop: Reduces conduction losses and improves overall efficiency.
  • High Surge Current Capability: Can handle high surge currents without damage.
  • RoHS Compliant: Complies with environmental regulations.
  • Low Leakage Current: Minimizes standby power consumption.

Benefits:

  • Improved Efficiency: Ultrafast recovery time and low forward voltage drop contribute to higher efficiency in power conversion applications.
  • Enhanced Reliability: High voltage capability and surge current capability ensure reliable operation in demanding environments.
  • Reduced Switching Losses: Ultrafast recovery time minimizes switching losses, leading to lower operating temperatures and improved system performance.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental standards.

Additional Details:

The FFP08S60SN has a repetitive peak reverse voltage of 600V and a continuous forward current of 8A. Its typical reverse recovery time is very short, contributing to its high-speed switching performance. The diode is typically available in a TO-220AC package. It's important to consult the datasheet for specific electrical characteristics, thermal resistance, and mounting instructions to ensure proper operation and heat dissipation. This rectifier offers an excellent balance of speed, voltage capability, and current handling capacity for modern power electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7725 $57.9375
185+ $0.6339 $117.2715
285+ $0.6142 $175.0470
390+ $0.5943 $231.7770
505+ $0.5745 $290.1225
675+ $0.5151 $347.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess