EN
  • EN
  • DE

FJAF6820

Part No FJAF6820
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors (BJT) - Single
Description High Voltage Color Display Horizontal Deflection Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174318-FJAF6820
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FJAF6820 CAD Model

Description

The FJAF6820 is a high-power NPN Epitaxial Silicon Transistor manufactured by Fairchild Semiconductor (now ON Semiconductor). It's designed for high-current, high-speed switching applications. This transistor offers excellent ruggedness and is suitable for demanding power amplification and switching circuits.

Applications

  • High-Power Amplifiers: Used in audio amplifiers and other power amplification circuits.
  • Switching Regulators: Employed in switching power supplies and DC-DC converters.
  • Motor Control: Found in motor drive circuits for controlling various types of motors.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for power switching and regulation.
  • Inverters: Utilized in inverter circuits for converting DC power to AC power.

Features

  • High Collector Current (IC = 15A): Capable of handling significant current loads.
  • High Collector-Emitter Voltage (VCEO = 230V): Withstands high voltage levels.
  • Low Saturation Voltage: Minimizes power dissipation during switching.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • High Power Dissipation (PD = 150W): Efficiently dissipates heat.
  • Epitaxial Silicon Construction: Provides robust performance and reliability.

Benefits

  • High Efficiency: Reduces energy waste due to its low saturation voltage and fast switching speed.
  • Reliable Performance: Offers stable and dependable operation in harsh environments.
  • Simplified Design: Can reduce the number of components needed in power circuit designs.
  • Enhanced System Performance: Improves the overall performance of applications such as power amplifiers and switching regulators.
  • Cost-Effective: Provides a good balance of performance and cost for various applications.

Additional Details

The FJAF6820 comes in a TO-3P package. Key specifications include a DC current gain (hFE) typically around 10-50 at IC = 5A. It is designed to operate within a wide temperature range. The transistor is RoHS compliant, indicating its adherence to environmental regulations.

When using this transistor, proper heat sinking is essential to ensure optimal performance and prevent thermal runaway. Designers should consider the transistor's safe operating area (SOA) to ensure it operates within its specified limits.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess