EN
  • EN
  • DE

FOD814A300/PC814A

Part No FOD814A300/PC814A
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case DIP
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 714256-FOD814A300/PC814A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FOD814A300/PC814A CAD Model

Description

The FOD814A300/PC814A is a general-purpose single-channel phototransistor optocoupler. Manufactured by Fairchild (now ON Semiconductor), it consists of an infrared emitting diode (IRED) optically coupled to a phototransistor. This optocoupler is designed for electrical isolation between input and output circuits, providing protection against high voltage transients and noise.

Applications

  • Industrial control systems
  • Signal isolation
  • Power supply feedback control
  • Motor control
  • Digital logic input isolation

Features

  • High isolation voltage: Provides electrical isolation up to several kilovolts.
  • Current transfer ratio (CTR): Offers a specified range of current transfer ratio between input and output.
  • Compact package: Available in a standard DIP or surface mount package.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive.
  • UL and VDE certifications: Meets safety standards for various applications.

Benefits

  • Electrical isolation: Protects sensitive circuits from high voltage and noise.
  • Improved system reliability: Reduces the risk of ground loops and common-mode noise.
  • Simplified circuit design: Eliminates the need for complex isolation techniques.
  • Safety compliance: Meets industry safety standards for isolation.
  • Versatile applications: Suitable for a wide range of industrial and commercial applications.

Additional Details

The FOD814A300/PC814A optocoupler typically operates from a 5V power supply. The forward current of the IRED should be limited to the specified maximum value to prevent damage. The collector-emitter voltage of the phototransistor should also be within the specified limits. The optocoupler provides a cost-effective solution for electrical isolation in various electronic circuits. The current transfer ratio (CTR) is an important parameter to consider when designing circuits using optocouplers. The FOD814A300 variant often indicates a specific CTR range or testing condition. This device helps ensure safety and reliability in applications where electrical isolation is crucial.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess