EN
  • EN
  • DE

FQB11N40C

Part No FQB11N40C
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 400V N-Channel MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175207-FQB11N40C
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQB11N40C CAD Model

Description

The FQB11N40C is an N-Channel MOSFET designed for high-voltage, high-speed switching applications. Manufactured by Fairchild Semiconductor (now ON Semiconductor), it is engineered to deliver robust performance and efficiency in power electronics systems. This MOSFET offers a good balance between on-resistance, gate charge, and voltage rating, making it suitable for a variety of applications.

Applications

  • Power Supplies: Used in switched-mode power supplies (SMPS) for efficient voltage conversion.
  • Motor Control: Suitable for driving motors in various industrial and consumer applications.
  • Lighting Ballasts: Employed in electronic ballasts for fluorescent and LED lighting systems.
  • DC-DC Converters: Used in high-voltage DC-DC converters for power regulation.
  • Inverters: Suitable for solar inverters and uninterruptible power supplies (UPS).

Features

  • N-Channel Enhancement Mode: Simple gate drive requirements, compatible with common driver circuits.
  • High Voltage Rating: VDS = 400V, suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enables high-frequency operation.
  • Avalanche Rated: Enhanced ruggedness and reliability under transient conditions.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, resulting in higher efficiency.
  • Reliable Performance: Avalanche rating provides robustness against voltage spikes and transients.
  • Simplified Design: Easy to drive N-Channel configuration simplifies gate drive circuitry.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Cost-Effective Solution: Offers a good balance of performance and cost for various applications.

Additional Details

The FQB11N40C is typically available in a TO-263 (D2PAK) or TO-220 package. Key specifications include a drain-source voltage (VDS) of 400V, a continuous drain current (ID) of 11A, and an RDS(on) of typically 0.5 ohms at VGS = 10V. It is designed to operate over a wide temperature range. This MOSFET is also compliant with RoHS standards, ensuring environmental responsibility.

When using the FQB11N40C, proper layout and thermal management are essential for optimal performance. A heat sink is often required to maintain the junction temperature within acceptable limits. Gate resistor selection is also important to control switching speed and minimize EMI.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess