EN
  • EN
  • DE

HUF75307D3S

Part No HUF75307D3S
Manufacturer Fairchild/ON Semiconductor
Description 15A, 55V, 0.090 Ohm, N-Channel UltraFET Power MOSFETs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1182424-HUF75307D3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HUF75307D3S CAD Model

Description

The HUF75307D3S is an N-Channel MOSFET from Fairchild Semiconductor (now part of ON Semiconductor), designed for high-efficiency power switching applications. This MOSFET is characterized by its low on-resistance (RDS(on)), fast switching speed, and robust design, making it suitable for various power management and control circuits.

Applications

  • Synchronous rectification
  • DC-DC converters
  • Power inverters
  • Motor control circuits
  • Load switches

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • High drain current (ID) capability
  • Avalanche rated
  • Pb-free lead plating

Benefits

  • Increased power efficiency due to low RDS(on)
  • Reduced heat dissipation
  • Improved system performance through fast switching
  • Enhanced reliability with avalanche rating
  • Environmentally friendly due to Pb-free construction

Additional Details

The HUF75307D3S's low on-resistance minimizes conduction losses, resulting in higher efficiency in power conversion applications. Its fast switching characteristics reduce switching losses, further contributing to overall efficiency. The high drain current capability allows it to handle substantial loads, making it suitable for demanding applications. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, enhancing its robustness. This MOSFET typically comes in a surface-mount package, enabling compact circuit designs. Proper thermal management, including heat sinking, is recommended to ensure reliable operation at high power levels. Referencing the datasheet is crucial for determining the appropriate gate drive voltage, thermal resistance, and other critical parameters. The HUF75307D3S provides a balance of performance and reliability, making it a popular choice for modern power electronics designs.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess