EN
  • EN
  • DE

HUFA75429D3S

Part No HUFA75429D3S
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel UltraFET MOSFETs 60V, 20A, 25mΩ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1182486-HUFA75429D3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUFA75429D3S CAD Model

Description

The HUFA75429D3S is an N-Channel Power MOSFET manufactured by Fairchild/ON Semiconductor. It is designed for high-speed switching applications and offers low on-resistance and gate charge.

Applications

  • DC-DC converters
  • Power inverters
  • Motor control
  • Uninterruptible Power Supplies (UPS)
  • Synchronous Rectification
  • Power Management in Servers and Telecom Equipment

Features

  • Low on-resistance (RDS(on))
  • High avalanche energy
  • Fast switching speed
  • High current capability
  • Avalanche Rated
  • RoHS compliant

Benefits

  • Reduces power losses in switching applications
  • Increases efficiency in power converters
  • Simplifies thermal management with low RDS(on)
  • Enhances system reliability with high avalanche ruggedness
  • Suitable for high-frequency switching applications

Additional Details

The HUFA75429D3S features a drain-source voltage (VDS) of 75V and a continuous drain current (ID) of 46A. It exhibits a low on-resistance RDS(on) of 0.021 Ohms at VGS = 10V. The fast switching speed minimizes switching losses and improves overall efficiency. The high avalanche energy rating ensures robust performance under transient conditions. The device is available in a D2PAK package, which facilitates efficient heat dissipation. This MOSFET is commonly used in power supplies, motor drives, and other power electronic applications. Its low gate charge reduces driving requirements and simplifies the gate drive circuitry. The HUFA75429D3S is designed to operate over a wide temperature range. It is a popular choice for designers looking for a high-performance and reliable power MOSFET. The device is also suitable for synchronous rectification applications, where its low on-resistance contributes to increased efficiency. The D2PAK package allows for surface mounting, which simplifies board assembly. The HUFA75429D3S offers a cost-effective solution for high-power switching applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess