The IRLM210A is a discrete Power MOSFET. This N-Channel enhancement mode MOSFET is designed to minimize on-state resistance (RDS(on)) and yet maintain superior switching performance. It is commonly used in applications such as DC-DC converters, power management in portable devices, and load switching.
Applications
- DC-DC converters
- Load switching
- Power management in portable devices
- Motor control
- LED drivers
Features
- N-Channel Enhancement Mode MOSFET
- Low On-Resistance (RDS(on))
- Logic Level Gate Drive
- High Avalanche Energy
- Surface Mount Package
Benefits
- High Efficiency: Low on-resistance minimizes power loss and improves efficiency.
- Logic Level Compatibility: Can be driven directly by logic-level signals, simplifying the design.
- Fast Switching: Enables high-frequency operation in switching applications.
- Compact Size: Surface mount package allows for high-density designs.
- Robust Performance: High avalanche energy rating provides protection against voltage spikes.
Technical Specifications: The IRLM210A typically features a drain-source voltage (VDS) of 20V, a gate-source voltage (VGS) of ±12V, and a continuous drain current (ID) of 4.4A. The on-resistance (RDS(on)) is typically 0.05 ohms at VGS = 4.5V. It is available in a MicroFET package for efficient heat dissipation. The power dissipation is application-dependent, so the datasheet should be consulted for thermal considerations.