The KA78M15RTMNL is a three-terminal positive voltage regulator suitable for a wide range of applications. This regulator provides a fixed output voltage of 15V with a capability of delivering up to 0.5A of output current. Internal current limiting, thermal shutdown, and safe-area compensation make it essentially indestructible. It is designed for use in numerous power regulation applications.
Applications
- On-card regulation
- Power supplies for small electronic devices
- Voltage regulation in industrial equipment
- Linear power supplies
- Battery chargers
Features
- Fixed 15V Output Voltage
- Output Current up to 0.5A
- Internal Thermal Overload Protection
- Internal Short-Circuit Current Limiting
- Output Transistor Safe-Area Compensation
- No External Components Required
Benefits
- Simple to use, requiring no external components
- Reliable operation due to built-in protection features
- Cost-effective voltage regulation solution
- Stable output voltage under varying load conditions
- Eliminates the need for complex power supply designs
Additional Details
The KA78M15RTMNL is a robust and reliable voltage regulator. It is designed with internal current limiting to protect the device from short-circuit conditions. The thermal overload protection shuts down the regulator if the junction temperature exceeds a safe limit. The output transistor safe-area compensation prevents the device from being damaged by excessive power dissipation. This regulator is commonly available in a TO-252 package. The operating temperature range is typically from -40°C to +125°C. The input voltage range is typically up to 35V. It's an excellent choice for applications requiring a stable 15V supply.