The KA78T12 is a 3-terminal positive voltage regulator manufactured by Fairchild/ON Semiconductor. This regulator is designed to provide a stable and regulated 12V output voltage for a variety of electronic circuits. It is capable of delivering up to 3A of output current, making it suitable for applications requiring a moderate amount of power. The KA78T12 is a robust and reliable regulator that includes built-in protection features to ensure safe operation.
Applications:
- Power supplies for electronic circuits
- Voltage regulation in industrial equipment
- Battery chargers
- Linear regulators for various applications
- Power distribution circuits
Features:
- 3-terminal regulator
- 12V fixed output voltage
- Up to 3A output current
- Thermal overload protection
- Short-circuit protection
- Safe operating area (SOA) protection
Benefits:
- Stable and regulated 12V output voltage
- High output current capability
- Built-in protection features
- Simple and easy to use
- Cost-effective solution for voltage regulation
The KA78T12 provides a stable and regulated 12V output voltage, ensuring reliable operation of the connected electronic circuits. Its high output current capability allows it to power a wide range of devices. The built-in thermal overload protection shuts down the regulator if it overheats, preventing damage to the regulator and the connected circuits. The short-circuit protection protects the regulator from damage due to short circuits in the output. The SOA protection ensures that the regulator operates within its safe operating area, preventing damage due to excessive voltage or current. The KA78T12 is easy to use, requiring only a few external components for proper operation. It is commonly used in applications such as power supplies for microcontrollers, amplifiers, and other electronic circuits. The device typically requires a heat sink to dissipate heat when operating at high output currents.