EN
  • EN
  • DE

KSH44H11I

Part No KSH44H11I
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors (BJT) - Single
Description General Purpose Power and Switching Such as Output or Driver Stages in Applications D-PAK for Surface Mount Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1193695-KSH44H11I
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSH44H11I CAD Model

Description

The KSH44H11I is a silicon NPN Darlington transistor manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for general-purpose amplifier and switching applications requiring high gain and moderate power handling.

Applications

  • General-purpose amplification
  • Switching circuits
  • Relay drivers
  • Solenoid drivers
  • Audio amplifiers

Features

  • NPN Darlington Transistor
  • High Collector-Emitter Voltage: VCEO = 80V
  • Collector Current: IC = 4A
  • High DC Current Gain: hFE = 2000 (minimum)
  • Low Saturation Voltage
  • Package: TO-220

Benefits

  • High Gain: The high DC current gain simplifies circuit design and reduces the drive current requirements.
  • Moderate Power Handling: Suitable for a variety of general-purpose applications.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • Easy to Mount: The TO-220 package provides ease of mounting and heat sinking.
  • Reliable Performance: Designed for reliable operation in various environments.

Additional Details

The KSH44H11I Darlington transistor is designed for applications needing substantial current gain. The Darlington configuration allows the transistor to switch larger currents with a smaller base current, enhancing its efficiency in relay and solenoid driver circuits. Its high collector-emitter voltage rating ensures it can operate safely in moderate voltage conditions. The TO-220 package facilitates easy mounting to a heat sink, aiding in heat dissipation during operation. The device is commonly used in audio amplifier output stages and switching circuits where high current gain is beneficial. The robust design of the KSH44H11I ensures consistent and reliable performance in diverse operating conditions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess