EN
  • EN
  • DE

LM7805A

Part No LM7805A
Manufacturer Fairchild/ON Semiconductor
Description 3-TERMINAL 1A POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1200716-LM7805A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM7805A CAD Model

Description

The LM7805A is a three-terminal positive voltage regulator from Fairchild/ON Semiconductor. It's designed for a wide range of applications, providing a stable and reliable 5V output. This regulator is part of the LM78xx series, known for their ease of use and robust protection features.

Applications:

  • Power Supplies: Used in linear power supplies to provide a regulated 5V output for various electronic circuits.
  • Microcontroller Circuits: Provides a stable 5V power source for microcontrollers and their associated peripherals.
  • Battery Chargers: Can be used in simple battery charger circuits to regulate the charging voltage.
  • Logic Circuits: Powers digital logic circuits requiring a 5V supply.
  • DIY Electronics Projects: Ideal for hobbyists and students building electronic projects that need a consistent 5V source.

Features:

  • Output Voltage: Fixed 5V output.
  • Output Current: Up to 1A output current capability.
  • Input Voltage Range: Typically requires an input voltage between 7V and 25V.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Short Circuit Protection: Limits the output current to prevent damage from short circuits.
  • Safe-Area Compensation: Reduces the output current as the voltage across the regulator increases, improving reliability.
  • No External Components Required: Simple to use, requiring minimal external components.

Benefits:

  • Stable 5V Output: Provides a consistent and reliable 5V power supply, crucial for many electronic devices.
  • Easy to Use: Requires minimal external components, simplifying circuit design and reducing BOM costs.
  • Overload Protection: Protects the regulator and connected circuitry from damage due to thermal overload or short circuits.
  • Wide Input Voltage Range: Accommodates fluctuations in the input voltage, maintaining a stable output.
  • Cost-Effective: Offers a low-cost solution for voltage regulation in various applications.

Additional Details:

The LM7805A is available in various packages, including TO-220, TO-3, and surface-mount options. The TO-220 package is the most common and typically requires a heatsink for higher current applications to dissipate heat effectively. It is important to consult the datasheet to determine the appropriate heatsink for a given application. The regulator operates by linearly reducing the input voltage to the desired 5V output, dissipating the excess power as heat. Therefore, efficiency is lower at higher input voltages. The LM7805A is a highly versatile and widely used voltage regulator, suitable for numerous electronic applications requiring a stable 5V supply.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess