EN
  • EN
  • DE

MBM27C102415Z

Part No MBM27C102415Z
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028960-MBM27C102415Z
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM27C102415Z CAD Model

Description

The MBM27C102415Z is a 1 Mbit (128K x 8) UV erasable and electrically programmable read-only memory (EPROM). This EPROM is fabricated using advanced CMOS technology, offering high speed and low power consumption.

Applications

  • Embedded systems for storing firmware and boot code
  • Industrial control equipment for program storage
  • Telecommunications equipment for storing configuration data
  • Medical devices for storing software and calibration parameters
  • Aerospace applications for storing critical system software

Features

  • Organized as 128K x 8 bits
  • Fast access time: 150 ns (some versions offer faster speeds)
  • Single 5V power supply
  • Low power consumption: typically 30 mA active, 100 μA standby
  • UV erasable
  • TTL compatible inputs and outputs
  • Three-state output
  • Available in DIP and PLCC packages

Benefits

  • Non-volatile storage ensures data retention even when power is off.
  • Fast access time allows for quick retrieval of stored data.
  • Low power consumption extends battery life in portable applications.
  • UV erasability allows for reprogramming and design flexibility.
  • TTL compatibility simplifies interfacing with other digital circuits.
  • Wide operating temperature range allows use in various environments.

Technical Specifications

The MBM27C102415Z operates from a single 5V power supply. It features address inputs, data outputs, chip enable (CE), and output enable (OE) control signals. The device is erased by exposure to ultraviolet light of wavelength 2537 Å through the transparent window on the package. Programming is achieved by applying a high voltage to the programming pin while selecting the desired address and data. The device is typically packaged in a 32-pin DIP or PLCC package. It is designed for applications requiring non-volatile storage, high speed, and low power consumption. Erasing should be done in accordance with the manufacturer's recommendations to prevent damage to the device.

You May Also Be Interested in

Omron
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Sunlord
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Meled
Lowest to $0.1103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess