EN
  • EN
  • DE

ML6554CUX

Part No ML6554CUX
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3A DL 16PSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Number of Outputs 2
Minimum Input Voltage 2.3V
Maximum Input Voltage 4V
Output Current 3A
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-PSOP
Win Source Part Number 111985-ML6554CUX
Ultra Librarian 3D Model Ultra Librarian ML6554CUX CAD Model

Description

The ML6554CUX from Fairchild/ON Semiconductor is an obsolete (EOL) integrated circuit (IC) that is a step-down buck converter with a synchronous rectifier. It has a maximum input voltage of 4V and a minimum input voltage of 2.3V, a frequency switching of 650kHz, two outputs, and an output current of 3A. It is mounted using SMD (SMT) and is available in reel - TR packaging with a 16-PSOP case / package.

The ML6554CUX is a versatile IC that can be used in a wide range of applications, including:

Point-of-load (POL) conversion Battery-powered devices Consumer electronics Industrial systems The ML6554CUX is a highly efficient IC that can achieve up to 95% efficiency at full load. It also has a number of features that make it easy to use, including:

Programmable switching frequency Adjustable output voltage Overcurrent protection Overvoltage protection Thermal shutdown The ML6554CUX is a compact and lightweight IC that is easy to design into existing circuits. It is also available in a lead-free package, which makes it ideal for environmentally friendly applications.

Here is a more detailed description of the ML6554CUX's features and benefits:

Programmable switching frequency: The ML6554CUX's switching frequency is programmable from 100kHz to 1MHz, which allows the designer to optimize the IC for different applications. For example, a lower switching frequency can be used to reduce EMI, while a higher switching frequency can be used to reduce the size of the output filter.

Adjustable output voltage: The ML6554CUX's output voltage is adjustable from 0.8V to 3.6V, which makes it suitable for a wide range of applications. The output voltage is set using a resistor divider network, which is easy to design and implement.

Overcurrent protection: The ML6554CUX has built-in overcurrent protection to prevent damage to the IC in the event of a short circuit or overload. The overcurrent protection circuit is adjustable, which allows the designer to set the threshold current to the desired level.

Overvoltage protection: The ML6554CUX has built-in overvoltage protection to prevent damage to the IC in the event of an overvoltage condition. The overvoltage protection circuit is adjustable, which allows the designer to set the threshold voltage to the desired level.

Thermal shutdown: The ML6554CUX has built-in thermal shutdown to prevent damage to the IC in the event of overheating. The thermal shutdown circuit is adjustable, which allows the designer to set the threshold temperature to the desired level.

Compact and lightweight: The ML6554CUX is a compact and lightweight IC that is easy to design into existing circuits. It is also available in a lead-free package, which makes it ideal for environmentally friendly applications.

Overall, the ML6554CUX is a versatile and easy-to-use buck converter IC that is suitable for a wide range of applications. It offers high efficiency, a number of features that make it easy to use, and a compact and lightweight design.

Here are some examples of applications where the ML6554CUX can be used:

Point-of-load (POL) conversion in consumer electronics devices, such as smartphones, tablets, and laptops Battery-powered devices, such as power tools and medical devices Industrial systems, such as motor control and automation systems Here are some of the benefits of using the ML6554CUX:

High efficiency: The ML6554CUX can achieve up to 95% efficiency at full load, which helps to extend the battery life of battery-powered devices and reduce the power consumption of AC-powered devices. Easy to use: The ML6554CUX has a number of features that make it easy to use, such as a programmable switching frequency and adjustable output voltage. Compact and lightweight: The ML6554CUX is a compact and lightweight IC that is easy to design into existing circuits. Lead-free package: The ML6554CUX is available in a lead-free package, which makes it ideal for environmentally friendly applications. If you are looking for a versatile, easy-to-use, and high-efficiency buck converter IC, the ML6554CUX is a good option to consider.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6964 $59.3208
53+ $2.2124 $117.2572
81+ $2.1434 $173.6154
112+ $2.0741 $232.2992
145+ $2.0051 $290.7395
193+ $1.7976 $346.9368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 585 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess