The LP2988AIMMX-3.8 from Texas Instruments is a high-performance, micro-power voltage regulator that is designed for a wide range of applications. This product is part of Texas Instruments' esteemed LP2988 series, which is well-known for its superior performance and reliability.
- Output Voltage: 3.8 volts with an accuracy of 1% over load, line, and temperature variations.
- Output Current: 200mA.
- Low-Dropout Voltage: 280mV at 200mA of load current.
- Quiescent Current: 15uA at 1mA of load current.
- Features:
- Shutdown feature that reduces the current consumption to less than 1uA when the device is not in use.
The LP2988AIMMX-3.8 is packaged in a space-saving 8-pin VSSOP package, suitable for compact and portable devices. It is fully specified for operation over the industrial temperature range of -40°C to +125°C.
The LP2988AIMMX-3.8 is designed with advanced circuit techniques and high-quality components to ensure high performance and reliability. It also has built-in protection features such as current limit and thermal shutdown to protect the device from damage.
In summary, the LP2988AIMMX-3.8 from Texas Instruments is a high-performance, micro-power voltage regulator that offers a regulated output voltage of 3.8 volts, low dropout voltage, low quiescent current, and a host of other features. It is suitable for a wide range of applications, including battery-powered devices, portable devices, and devices that operate in harsh environments.