EN
  • EN
  • DE

MOC8103.300

Part No MOC8103.300
Manufacturer Fairchild/ON Semiconductor
Description 6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1225851-MOC8103.300
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MOC8103.300 CAD Model

Description

The MOC8103.300 is a single-channel phototransistor optocoupler manufactured by Fairchild/ON Semiconductor. This device features a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor in a through-hole package. It provides electrical isolation between the input and output circuits while allowing signal transfer.

Applications

  • Industrial Control Equipment: Signal isolation in PLCs and other control systems.
  • Power Supplies: Feedback control and isolation in switch-mode power supplies (SMPS).
  • Motor Control Circuits: Isolation of control signals for motor speed and direction.
  • Digital Interface Isolation: Protecting digital interfaces from voltage spikes and noise.
  • Instrumentation: Isolation in measurement and test equipment.

Features

  • High Isolation Voltage: Offers a high degree of electrical isolation between input and output.
  • Through-Hole Package: Suitable for traditional PCB assembly.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer from input to output.
  • Low Input Current: Requires minimal current to activate the LED.
  • High Collector-Emitter Breakdown Voltage (BVCEO): Offers a high breakdown voltage for enhanced safety and reliability.
  • UL Recognized: Meets safety standards for use in various applications.

Benefits

  • Enhanced Safety: Provides robust electrical isolation, protecting sensitive circuitry and users from high voltages.
  • Reduced Noise: Isolates noisy circuits from sensitive control systems, improving signal integrity.
  • Improved Reliability: Prevents ground loops and reduces the risk of electrical damage.
  • Simplified Circuit Design: Simplifies interfacing between circuits with different voltage levels or ground potentials.

Additional Details

The MOC8103.300 features a typical current transfer ratio (CTR) at a specified forward current. The isolation voltage rating is a key parameter, indicating the maximum voltage the device can withstand between the input and output. This optocoupler is designed for applications requiring high reliability and safety isolation, operating over a wide temperature range, and it's used in various industrial and consumer electronics.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3326 $116.4100
540+ $0.3222 $173.9880
745+ $0.3119 $232.3655
960+ $0.3015 $289.4400
1,285+ $0.2703 $347.3355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess