EN
  • EN
  • DE

NDC631NNL

Part No NDC631NNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081887-NDC631NNL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDC631NNL CAD Model

Description

The NDC631NNL is a P-Channel Power MOSFET manufactured by Fairchild Semiconductor (now ON Semiconductor). It's designed for a variety of switching and power management applications, providing efficient and reliable performance. The P-Channel configuration means it's turned on by applying a negative voltage to the gate relative to the source.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • Battery Protection Circuits
  • DC-DC Converters
  • Power Distribution

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Low Gate Charge (Qg): Reduces switching losses.
  • High Drain-Source Voltage (VDS): Suitable for a range of input voltages.
  • Avalanche Rated: Can withstand transient voltage spikes.
  • Surface Mount Package (typically SO-8 or similar): Enables efficient board assembly.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation.
  • Fast Switching: Low gate charge allows for rapid switching speeds.
  • Compact Size: Surface mount package saves board space.
  • Reliable Performance: Robust design ensures long-term reliability.
  • Easy to Use: P-Channel configuration simplifies drive circuitry in some applications.

Additional Details:

The NDC631NNL's key specifications include its drain-source voltage rating (VDS), gate-source voltage rating (VGS), continuous drain current (ID), and on-resistance (RDS(on)). The RDS(on) value is typically specified at a particular gate-source voltage and drain current. The MOSFET is typically packaged in an SO-8 or similar surface mount package. Proper thermal management is essential to prevent overheating, particularly at higher current levels. The device is typically driven by a microcontroller or dedicated gate driver circuit. The avalanche rating indicates the device's ability to withstand transient voltage spikes without damage. The P-Channel configuration is often used in high-side switching applications. The device is lead-free and RoHS compliant. Applications should consider the specific voltage and current requirements to ensure the MOSFET operates within its safe operating area (SOA). Careful PCB layout is also important to minimize parasitic inductance and capacitance, which can affect switching performance. Datasheets should be consulted for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Meled
Lowest to $0.1113
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess