EN
  • EN
  • DE

RC1584T

Part No RC1584T
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO ADJ 6A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Converter, Intel Pentium II GTL+
Voltage - Input 3.5 V to 7 V
Number of Outputs 1
Output Voltage 1.5 V to 3.6 V
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 062384-RC1584T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC1584T CAD Model

Description

The RC1584T is a 5A low dropout positive regulator from Fairchild/ON Semiconductor. This regulator is designed to provide a stable and accurate voltage supply for a variety of electronic applications. It features a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the desired output voltage. This makes it particularly suitable for battery-powered systems or applications where the input voltage may fluctuate.

Applications:

  • High-Efficiency Linear Regulators
  • Battery Chargers
  • Post Regulators for Switching Supplies
  • Microprocessor Power Supplies
  • Constant Current Sources

Features:

  • Low Dropout Voltage: Typically 1.3V at 5A.
  • Adjustable Output: Can be adjusted to a wide range of output voltages.
  • Current Limiting: Provides protection against overcurrent conditions.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Enable/Disable Function: Allows for remote shutdown to conserve power.
  • High Accuracy: Provides a precise and stable output voltage.

Benefits:

  • Improved Efficiency: The low dropout voltage minimizes power dissipation, leading to higher efficiency.
  • Reliable Performance: Built-in protection features ensure reliable operation even under fault conditions.
  • Flexibility: Adjustable output voltage allows for use in a wide range of applications.
  • Space Saving: Compact package size.
  • Reduced Heat Dissipation: Increased efficiency and thermal protection reduce the need for large heatsinks.

The RC1584T is available in a TO-220 package. It operates over a wide temperature range. It is an excellent choice for demanding applications that require a high-performance, low-dropout regulator.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2532 $58.5832
63+ $1.8488 $116.4744
97+ $1.7911 $173.7367
134+ $1.7333 $232.2622
173+ $1.6754 $289.8442
231+ $1.5022 $347.0082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess