EN
  • EN
  • DE

MIC5281-3.3YMM-TR

Part No MIC5281-3.3YMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 25MA 8MSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 25mA 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 120V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 3V @ 25mA
Current - Output 25mA
Current - Quiescent (Iq) 11 µA
PSRR 90dB (20kHz ~ 2MHz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MIC5281
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-3905-2,MIC528133YMMTR,576-3905-1,576-3905-6,MIC5281-3.3YMM TR
Standard Package 2,500
Win Source Part Number 1323720-MIC5281-3.3YMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC5281-3.3YMM-TR CAD Model

Description

MIC5281-3.3YMM-TR Voltage Regulator

The MIC5281-3.3YMM-TR from Microchip Technology is a highly reliable low-dropout voltage regulator designed to deliver a fixed output of 3.3 volts. This energy-efficient component is housed in an 8-lead MSOP package, which makes it an excellent choice for space-constrained applications. With an input voltage range of 5.5V to 120V, it caters to a broad spectrum of power supply requirements, ensuring versatility across various electronic devices and systems.

Key Features:

  • High Input Voltage Range: Capable of handling input voltages from 5.5V up to 120V, the MIC5281-3.3YMM-TR is perfect for applications that experience wide voltage fluctuations, ensuring consistent performance.
  • Fixed Output Voltage: This regulator provides a stable 3.3V output, making it ideal for powering sensitive electronic circuits that require a precise voltage level.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features, safeguarding your electronic components from potential damage due to overheating or excessive current draw.
  • Low Dropout: Its low dropout performance ensures maximum efficiency, which is crucial for battery-operated devices where power conservation is key.
  • RoHS Compliant: The MIC5281-3.3YMM-TR is compliant with RoHS standards, adhering to environmental regulations and ensuring a reduced ecological footprint.
  • Packaging: Supplied in tape and reel packaging, it is ideal for automated manufacturing processes, facilitating efficient assembly and production.

Applications:

The MIC5281-3.3YMM-TR is suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Telecommunication equipment
  • Industrial controls
  • Battery-powered devices
  • Power management solutions

With its robust design and comprehensive protection features, the MIC5281-3.3YMM-TR from Microchip Technology stands out as a top choice for designers seeking a dependable and efficient voltage regulation solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7227 $51.6810
75+ $1.4135 $106.0125
110+ $1.3694 $150.6340
155+ $1.3252 $205.4060
200+ $1.2810 $256.2000
265+ $1.1485 $304.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess