EN
  • EN
  • DE

RURH1540CC

Part No RURH1540CC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-218
Element Configuration Common Cathode
Maximum Operating Temperature 175 °C
Max Surge Current 200 A
Min Operating Temperature -55 °C
Peak Reverse Current 100 µA
Recovery Time 60 ns
Reverse Voltage 400 V
RoHS Non-Compliant
Win Source Part Number 1089415-RURH1540CC
Categories OEM Parts(O-R)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RURH1540CC CAD Model

Description

The Fairchild/ON Semiconductor RURH1540CC is a common cathode rectifier diode with a reverse voltage of 400V and a maximum surge current of 200A.

  • Reverse Voltage: 400V
  • Maximum Surge Current: 200A
  • Peak Reverse Current: 100µA
  • Recovery Time: 60ns
  • Mounting Type: SMD (SMT)
  • Case/Package: TO-218
  • Maximum Operating Temperature: 175°C
  • Minimum Operating Temperature: -55°C
  • RoHS Compliance: Non-compliant
  • Popularity: Low

You May Also Be Interested in

Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Qorvo US Inc.
Lowest to $1.9589
Qorvo US Inc.
Lowest to $9.7932
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Ricoh
Need more? Email Us
Chilisin
Lowest to $0.0084
Ricoh
Lowest to $0.5747
Hitachi, Ltd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess